location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-H170-D3H motherboard Intel® H170 LGA 1151 (Socket H4) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-H170-D3H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-H170-D3H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719331832261
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GA-H170-D3H motherboard Intel® H170 LGA 1151 (Socket H4) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1151 (Socket H4) Intel® Celeron®, Intel® Pentium®
  • - PC ATX Intel® H170 7.1 channels
  • - DDR4-SDRAM DIMM Non-ECC Maximum internal memory: 64 GB
  • - M.2, SATA III
  • - BIOS type: UEFI AMI 16 Mbit Clear CMOS jumper
Long product name GIGABYTE GA-H170-D3H motherboard Intel® H170 LGA 1151 (Socket H4) ATX :
The long product name of GIGABYTE GA-H170-D3H motherboard Intel® H170 LGA 1151 (Socket H4) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Socket LGA1151, Intel H170 Chipset, 4 x DDR4 up to 64GB, 1 x Gigabit Ethernet, 6 x SATA III, 2 x PCI-Express x16, 2 x PCI-Express x1, 3 x PCI
More>>>
GIGABYTE GA-H170-D3H motherboard Intel® H170 LGA 1151 (Socket H4) ATX:
The official description of GIGABYTE GA-H170-D3H motherboard Intel® H170 LGA 1151 (Socket H4) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GIGABYTE Ultra Durable ™ Motherboards

GIGABYTE 100 series motherboards support the latest 6th Generation Intel® Core™ processors, a 14nm desktop CPU which features improved performance, power efficiency and support for DDR4 memory, bringing cutting edge features and ultimate performance to your next PC build.

Fast Onboard Storage with 32Gb/s M.2

GIGABYTE M.2 solution offers considerably faster storage performance and support for both PCIe and SATA interface for M.2 SSD devices.

All New GIGABYTE App Center Including EasyTune™, Cloud Station™ Utilities and More...

GIGABYTE's EasyTune™ is a simple and easy-to-use interface that allows users to fine-tune their system settings or adjust system and memory clocks and voltages in a Windows environment. With Smart Quick Boost, one click is all it takes to automatically overclock your system, giving an added performance boost when you need it the most.

APP Center

GIGABYTE APP Center gives you easy access to a wealth of GIGABYTE APPs that help you get the most from your GIGABYTE motherboard. Using a simple, unified user interface, GIGABYTE APP Center allows you to launch all GIGABYTE APPs installed on your system.

Easy Tune™

Get the highest levels of performance from your PC with easy to use GIGABYTE overclocking features.

Cloud Station™

GIGABYTE Cloud Station™ is composed of several GIGABYTE unique apps that allow your smart phones/tablet devices to communicate, share resources, and control your desktop PC via a wireless connection.

Next Generation SATA Express

SATA Express combines the benefits of PCI Express and SATA to provide much higher bandwidth, featuring data transfer rates of up to 16Gb/s.

2-Way CrossFire™ Multi-Graphics

Multi-graphics configuration offers better graphics performance for gaming enthusiasts who demand the highest frame rates without compromising on resolution.

Intel® GbE LAN with cFosSpeed

Intel® GbE LAN features cFosSpeed, a network traffic management application which helps to improve network latency and maintain low ping times to deliver better responsiveness in a crowded LAN environments.

High Definition Audio Design

The Realtek ALC1150 is a high-performance multi-channel high definition audio codec that delivers an exceptional audio listening experience with up to 115dB SNR, ensuring users get the best possible audio quality from their PC.

High Quality audio capacitors deliver the highest quality sound resolution and sound expansion to create the most realistic sound effects for professional gamers.

Ambient LED

GIGABYTE motherboards feature LED lighting for the audio guard path, providing a cool, custom look to your rig. Not only does the Audio Noise Guard protect the board's sensitive analog audio components, but its LEDs can also be programed to beat at the rhythm of the music you are listening to, or pulse at a soothing pace to create a great atmosphere to enhance the environment of your game, movie or music.

High Definition Digital Outputs

Enjoy true HD display capability using the most commonly integrated digital output technologies on today’s HD displays and TVs.

15μ Gold Plated CPU Socket Design

GIGABYTE motherboards come equipped with a 15 micron thick gold plated CPU socket, which means that enthusiasts can enjoy absolute reliability and longevity for the CPU socket overtime, without having any concerns about corroded pins or bad contacts.

GIGABYTE Patented DualBIOS™ (UEFI) Design

GIGABYTE Ultra Durable™ motherboards feature GIGABYTE DualBIOS™, an exclusive technology from GIGABYTE that protects arguably one of your PC's most crucial components, the BIOS. GIGABYTE DualBIOS™ means that your motherboard has both a 'Main BIOS' and a 'Backup BIOS', making users protected from BIOS failure due to virus attack, hardware malfunction, improper OC settings or power failure during the update process.

4K Ultra HD Support

4K resolution is the next technological milestone in high-definition content delivery, utilizing approximately 4,000 pixels on the horizontal axis, more than four times today's standard HD pixel density. GIGABYTE motherboards provide native 4K support with integrated Intel® HD Graphics via HDMI.

HDMI™ - The Next Generation Multimedia Interface

HDMI™ is a High-Definition Multimedia Interface which provides up to 5Gb/s video transmitting bandwidth and 8-channel high quality audio all through a single cable. Able to transmit superior, uncompressed digital video and audio, HDMI™ ensures the crispest rendering of digital content up to 1080p without the quality losses associated with analog interfaces and their digital-to-analog conversion. In addition, HDMI™ is compatible with HDCP (High-bandwidth Digital Content Protection), allowing the playback of Blu-ray/HD DVD and other protected media content.

INTEL® SMALL BUSINESS ADVANTAGE

- With 6th Generation Intel® Core™ Processor
- Hardware-enhanced Security and Productivity Solution with built in IT
- Combination of Firmware and Software usages in one intuitive Customizable UI

Short summary description GIGABYTE GA-H170-D3H motherboard Intel® H170 LGA 1151 (Socket H4) ATX:
This short summary of the GIGABYTE GA-H170-D3H motherboard Intel® H170 LGA 1151 (Socket H4) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-H170-D3H, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-H170-D3H motherboard Intel® H170 LGA 1151 (Socket H4) ATX:
This is an auto-generated long summary of GIGABYTE GA-H170-D3H motherboard Intel® H170 LGA 1151 (Socket H4) ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-H170-D3H. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 16 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1151 (Socket H4)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR4-SDRAM
Memory slots type
DIMM
Non-ECC
Yes
Supported memory clock speeds
2133 MHz
Maximum internal memory *
64 GB
Storage controllers
Supported storage drive interfaces *
M.2, SATA III
RAID levels
0, 1, 5, 10
Internal I/O
USB 2.0 connectors *
2
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
2
Number of SATA III connectors *
6
Audio connector
Yes
Front panel connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
3
EPS power connector (8-pin)
Yes
TPM connector
Yes
Serial port headers
1
Thunderbolt headers
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Rear panel I/O ports
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Network
Ethernet LAN
Yes
Features
Motherboard chipset *
Intel® H170
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Linux operating systems supported
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
2
PCI slots
3
Number of M.2 (M) slots
1
BIOS
BIOS type *
UEFI AMI
BIOS memory size
16 Mbit
Clear CMOS jumper
Yes
Weight & dimensions
Width
305 mm
Depth
214 mm
Other features
S/PDIF in connector
Yes
Serial port via internal header
Yes
Brand Image Product code Product Stock Price from
Gigabyte GA-H170-D3H Gigabyte GA-H170-D3H
(show image)
GA-H170-D3H-R1 GA-H170-D3H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)