Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-G41MT-S2 North Bridge: Intel G41 <br>South Bridge: Intel ICH7 LGA 775 (Socket T) Micro ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-G41MT-S2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-G41MT-S2 show
Show alternative article codes used in the online market place
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26044
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-G41MT-S2 North Bridge: Intel G41 <br>South Bridge: Intel ICH7 LGA 775 (Socket T) Micro ATX motherboard :
The short editorial description of Gigabyte GA-G41MT-S2 North Bridge: Intel G41 <br>South Bridge: Intel ICH7 LGA 775 (Socket T) Micro ATX motherboard

GA-G41MT-S2 - Micro ATX, LGA 775, Intel G41, 1333/1066/800 MHz FSB, HD Audio 7.1, Gigabit Ethernet, 2x DIMM
More>>>

Gigabyte GA-G41MT-S2 North Bridge: Intel G41 <br>South Bridge: Intel ICH7 LGA 775 (Socket T) Micro ATX motherboard:
The official marketing text of Gigabyte GA-G41MT-S2 North Bridge: Intel G41 <br>South Bridge: Intel ICH7 LGA 775 (Socket T) Micro ATX motherboard as supplied by the manufacturer
The GA-G41MT-S2 based on the Intel G41 chipset supports the latest Intel 45nm CPUs, creating a powerful multi-media platform which allows users to do more at once. At the heart of the Intel G41 Express chipset is the Intel X4500 graphics media accelerator, which support DX10 and features several unique innovations including more Execution Units for enhanced 3D performance and Intel Clear Video Technology for sharper images and precise color control.

On/Off Charge Technology
GIGABYTE On/Off Charge technology allows you to charge your iPhone, iPad and iPod Touch regardless of whether your PC is on, in standby mode or even off. A derivative of GIGABYTE's highly acclaimed 3x USB Power feature, On/Off Charge enables devices to draw more current from GIGABYTE motherboard USB ports than standard USB ports allow, so that charging from your PC can be as fast as with a charger.

3x USB Power Boost
GIGABYTE motherboards feature a 3x USB power boost, delivering greater compatibility and extra power for USB devices. GIGABYTE’s unique USB power design is also able to efficiently regulate output over the full voltage range, which greatly enhances USB device compatibility. In addition, dedicated lower resistance fuses ensure lower voltage drops, and provide more stable and plentiful power delivery.

Smaller, Faster and More Efficient
GA-G41MT-S2 motherboards paired with Intel 45nm CPUs deliver the very best platform for multitasking, multimedia and high performance gaming. Not only do GIGABYTE's latest motherboards based on Intel Eaglelake chipsets all support Intel's new generation, 45nm multi-core processors.

GIGABYTE leading technology-Easy Energy Saver
Featuring an advanced proprietary software design, GIGABYTE Easy Energy Saver is able to dynamically adjust CPU power depending on workload, delivering just the right amount of power needed for the task. Coupled with Intel’s highly efficient 45nm CPU’s, Easy Energy Saver is able to provide exceptional levels of power savings and enhanced power efficiency without sacrificing computing performance.

50,000 Hours Japanese Solid Capacitors (CPU Power Zone)
GIGABYTE Ultra Durable motherboards are equipped with solid capacitors developed by leading Japanese manufacturers. With an average lifespan of 50,000 hours, these solid capacitors provide the stability, reliability and longevity essential to meet the power needs of high-end processors and other components running today's most demanding applications and games.

Intel GMA X4500
Intel Graphics Media Accelerator X4500 support Microsoft DirectX10, Intel® Clear Video Technology, which enable smoother HD playback. The 3D enhancement of GMA X4500 also highly improves the realism and graphics performance for mainstream gaming. Through the support of DVI and HDMI (with HDCP), Intel GMA X4500 brings the ultimate multimedia experience.

DualBIOS™ - Patented Dual Hardware BIOS Protection
DualBIOS™ is a GIGABYTE patented technology that automatically recovers BIOS data when main BIOS has crashed or failed. Featuring 2 physical BIOS ROMs integrated onboard, GIGABYTE DualBIOS™ allows quick and seamless recovery from BIOS damage or failure due to viruses or improper BIOS updating.

EasyTune6
GIGABYTE has completely redesigned EasyTune6 from the ground up to make it easier than ever to manage and monitor your hardware resources as well as tweak your system settings in order to achieve maximum system performance. Whether you are an overclocking enthusiast, or a computer novice, EasyTune6 provides the tools you need to quickly and effortlessly fine tune your system.

SATA 3Gb/s storage interface
SATA 3Gb/s doubles bus bandwidth from 1.5Gb/s to 3Gb/s. SATA 3Gb/s facilitates bandwidth aggregation for multiple devices, enabling max through put as well as, higher cache through put performance in single drive configurations.

Gigabit LAN connectivity
The Gigabit network interface delivers a high speed LAN connection with data transfer rate up to 1000Mb/s, providing new generation connectivity for the broadband era. Gigabit LAN is ideally for seamless internet connection such as streaming audio and video contents.

ErP Lot 6 support
The ErP (also known as Energy-Related Products Directive) is part of the European Union's environmental regulations policy. It is based on concern for the environmental as the proliferation of electronic devices continues, and how to improve energy efficiency for a better and greener life. GIGABYTE supports ErP and produces motherboards that help you effectively improve system efficiency.
Short summary description Gigabyte GA-G41MT-S2 North Bridge: Intel G41 <br>South Bridge: Intel ICH7 LGA 775 (Socket T) Micro ATX motherboard:
This short summary of the Gigabyte GA-G41MT-S2 North Bridge: Intel G41 <br>South Bridge: Intel ICH7 LGA 775 (Socket T) Micro ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Gigabyte GA-G41MT-S2, 800,1066 MHz, Dual, 1.5 V, 8 GB, Intel, Celeron,Core 2 Duo,Core 2 Extreme,Core 2 Quad,Pentium
Long summary description Gigabyte GA-G41MT-S2 North Bridge: Intel G41 <br>South Bridge: Intel ICH7 LGA 775 (Socket T) Micro ATX motherboard :

Gigabyte GA-G41MT-S2. Supported memory clock speeds: 800,1066 MHz, Memory channels: Dual, Memory voltage: 1.5 V. Processor family: Intel, Compatible processor series: Celeron,Core 2 Duo,Core 2 Extreme,Core 2 Quad,Pentium, Processor socket: LGA 775 (Socket T). Networking features: Gigabit Ethernet, Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard chipset: Intel G41, Motherboard form factor: microATX. Graphics adapter: GMA X4500, Graphics adapter family: Intel

This is an auto-generated long summary of Gigabyte GA-G41MT-S2 North Bridge: Intel G41 <br>South Bridge: Intel ICH7 LGA 775 (Socket T) Micro ATX motherboard based on the first three specs of the first five spec groups.
Memory
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
800,1066 MHz
Number of memory slots
2
Memory channels
Dual
Memory voltage
The voltage (V) of the memory in the device.
1.5 V
Maximum internal memory
The maximum internal memory which is available in the product.
8 GB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Compatible processor series *
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Celeron,Core 2 Duo,Core 2 Extreme,Core 2 Quad,Pentium
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor system buses supported
800,1066,1333 MHz
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
4
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
4
CPU fan connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Number of chassis fan connectors
3
Front panel audio connector
Yes
Peripheral (Molex) power connectors (4-pin)
White 4-pinned connector used to connect a peripheral to the power supply.
1
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Back panel I/O ports
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
3
Microphone in
The socket where a microphone is connected to the device.
Yes
Networking
Networking features
Gigabit Ethernet
Ethernet interface type
Gigabit Ethernet
Performance
Component for *
What this product is used as a part of (component for).
PC
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel G41
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
microATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio system
System used to play music or speech.
HD
Graphics
Parallel processing technology support
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Graphics adapter
GMA X4500
Graphics adapter family
Intel
On-board graphics adapter
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AWARD
BIOS memory size
2 MB
ACPI version
1.0b
Weight & dimensions
Width *
The measurement or extent of something from side to side.
194 mm
Depth *
The distance from the front to the back of something.
244 mm
Packaging content
Quick installation guide
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7/Vista/XP
Brand Image Product code Product Stock Price from
Gigabyte GA-G41MT-S2 motherboard Gigabyte GA-G41MT-S2 motherboard
(show image)
GA-G41MT-S2-R1.3 GA-G41MT-S2  —