location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-G41MT-ES2L motherboard LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-G41MT-ES2L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-G41MT-ES2L show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GA-G41MT-ES2L motherboard LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T) Intel® Celeron®, Intel® Pentium®
  • - micro ATX Realtek ALC888B 7.1 channels
  • - 2 Maximum internal memory: 4 GB
  • - 16 Mbit
Long product name GIGABYTE GA-G41MT-ES2L motherboard LGA 775 (Socket T) micro ATX :
The long product name of GIGABYTE GA-G41MT-ES2L motherboard LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GA-G41MT-ES2L - 775, DDR3, Intel G41 + ICH7, Ethernet, micro ATX
More>>>
GIGABYTE GA-G41MT-ES2L motherboard LGA 775 (Socket T) micro ATX:
The official description of GIGABYTE GA-G41MT-ES2L motherboard LGA 775 (Socket T) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GA-G41MT-ES2L based on the Intel G41 chipset supports the latest Intel 45nm CPUs, creating a powerful multi-media platform which allows users to do more at once. At the heart of the Intel G41 Express chipset is the Intel X4500 graphics media accelerator, which support DX10 and features several unique innovations including more Execution Units for enhanced 3D performance and Intel Clear Video Technology for sharper images and precise color control.

Short summary description GIGABYTE GA-G41MT-ES2L motherboard LGA 775 (Socket T) micro ATX:
This short summary of the GIGABYTE GA-G41MT-ES2L motherboard LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-G41MT-ES2L, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 4 GB, 1.5 V, 10/100/1000 Mbps

Long summary description GIGABYTE GA-G41MT-ES2L motherboard LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of GIGABYTE GA-G41MT-ES2L motherboard LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-G41MT-ES2L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 4 GB, Memory voltage: 1.5 V. Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888B. BIOS memory size: 16 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Number of memory slots *
2
Memory voltage
1.5 V
Maximum internal memory *
4 GB
Graphics
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Rear panel I/O ports
Headphone outputs
3
Parallel ports quantity
1
Serial ports quantity
1
Network
Networking features
10/100/1000 Mbps
Features
Audio chip
Realtek ALC888B
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Compatible operating systems
Win XP, Vista
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
BIOS
BIOS memory size
16 Mbit
Weight & dimensions
Width
244 mm
Depth
194 mm
Packaging content
Drivers included
Yes
Bundled software
Norton Internet Security
Other features
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 13:13:56
Uk has collected 1 expert review for GIGABYTE GA-G41MT-ES2L motherboard LGA 775 (Socket T) micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 13:13:56
Provided you use a graphics card alongside a Core 2 Duo CPU you can be confident that the Gigabyte G41MT-ES2L will deliver decent performance. There's no denying that the Intel G41 chipset looks like an antique and offers the bare minimum of features...
0%
Brand Image Product code Product Stock Price from
ASUS P5KPL-AM SE LGA 775 (Socket T) micro ATX ASUS P5KPL-AM SE LGA 775 (Socket T) micro ATX
(show image)
P5KPL-AM-SE P5KPL-AM SE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)