Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-9IVDT server/workstation motherboard Socket 604(mPGA604) SSI CEB Intel® E7320

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-9IVDT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-9IVDT
Category
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
Server/Workstation Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5847
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-9IVDT server/workstation motherboard Socket 604(mPGA604) SSI CEB Intel® E7320 :
The short editorial description of Gigabyte GA-9IVDT server/workstation motherboard Socket 604(mPGA604) SSI CEB Intel® E7320

GA-9IVDT, SSI CEB, E7320, Socket 604, SATA (RAID), 2xGigabit Ethernet
More>>>
Gigabyte GA-9IVDT server/workstation motherboard Socket 604(mPGA604) SSI CEB Intel® E7320:
The official marketing text of Gigabyte GA-9IVDT server/workstation motherboard Socket 604(mPGA604) SSI CEB Intel® E7320 as supplied by the manufacturer

By using Intel E7320 chipset, the advanced server board GA-9IVDT can easily support two of Intel's newest Xeon processor that is running at 800MHz. Built upon 90 nm (nanometer) wafer fabrication process, this new generation processor can perform tasks much faster with larger cache (2MB) and, with more than ever, 64-bit capabilities. This 64-bit processor can manipulate data and instructions in 64-bit chunks, which means user will have larger memory size, faster and more accurate results in a server system with GA-9IVDT. In GA-9IVDT, customer can save operating cost with following features: DDR2 400 memory - this type of memory provides faster transfer rate per clock cycle, which make data carried in a more rapidly fashion within the system; smaller form factor makes it fit into easier-to-find and cheaper chassis without any problem; SATA (Serial ATA) connection can provide almost two-thirds of cost savings without sacrificing performance or security compared with traditional SCSI interface hard disk drives.

Short summary description Gigabyte GA-9IVDT server/workstation motherboard Socket 604(mPGA604) SSI CEB Intel® E7320:
This short summary of the Gigabyte GA-9IVDT server/workstation motherboard Socket 604(mPGA604) SSI CEB Intel® E7320 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-9IVDT, Intel, Socket 604(mPGA604), Intel® Xeon®, 800 MHz, 12 GB, Broadcom BCM5721

Long summary description Gigabyte GA-9IVDT server/workstation motherboard Socket 604(mPGA604) SSI CEB Intel® E7320:
This is an auto-generated long summary of Gigabyte GA-9IVDT server/workstation motherboard Socket 604(mPGA604) SSI CEB Intel® E7320 based on the first three specs of the first five spec groups.

Gigabyte GA-9IVDT. Processor manufacturer: Intel, Processor socket: Socket 604(mPGA604), Compatible processor series: Intel® Xeon®. Maximum internal memory: 12 GB. LAN controller: Broadcom BCM5721. Motherboard form factor: SSI CEB, Motherboard chipset: Intel® E7320. BIOS memory size: 64 Mbit

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 604(mPGA604)
Compatible processor series *
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Intel® Xeon®
Processor system buses supported
800 MHz
Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
12 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1
RAID controller type
SATA
Internal I/O
Number of SATA connectors
4
ATX Power connector (24-pin)
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
COM ports quantity
1
Network
LAN controller
Broadcom BCM5721
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
SSI CEB
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel® E7320
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
267 mm
Customer service details