Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-9ILDR (Server / Workstation Board) Socket 604 (mPGA604) extended ATX Intel® E7520

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-9ILDR (Server / Workstation Board)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-9ILDR
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9989
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-9ILDR (Server / Workstation Board) Socket 604 (mPGA604) extended ATX Intel® E7520 :
The short editorial description of Gigabyte GA-9ILDR (Server / Workstation Board) Socket 604 (mPGA604) extended ATX Intel® E7520

GA-9ILDR(1.0) Dual New Intel® Xeon™(Nocona) / 800 Mhz FSB / DDR-266/333 / Gigabit Ethernet / Integrated Video
More>>>
Gigabyte GA-9ILDR (Server / Workstation Board) Socket 604 (mPGA604) extended ATX Intel® E7520:
The official marketing text of Gigabyte GA-9ILDR (Server / Workstation Board) Socket 604 (mPGA604) extended ATX Intel® E7520 as supplied by the manufacturer

- Intel® E7520 MCH, Intel® ICH5R IO controller hub, Intel® 6700 PXH 64Bit PCI-X Hub.
- Intel®new dual Xeon™(Nocona) processor with front side bus 800MHz and Hyper Threading technology.
- ECC/registered DDR-266/333 memory in 6 DIMMs
- 2 x PCI-E slot by 4 x 1 and by 4 x 1, 1x PCI-X 64bit/133MHz, 2 x PCI-X 64bit/100MHz (Green one support LSI ZCR), 2 x PCI 32bit/33MHz.
- LSI®1030 chipset supports RAID 1, RAID 1E
- Support for Zero-Channel RAID with LSI MegaRAID 320-0 ZCR Card (Card NOT included) with Green PCI-X Slot on board.
- Dual Broadcom® BCM5721 Gigabit Ethernet
- ITE® IT8712F-A Super I/O

Short summary description Gigabyte GA-9ILDR (Server / Workstation Board) Socket 604 (mPGA604) extended ATX Intel® E7520:
This short summary of the Gigabyte GA-9ILDR (Server / Workstation Board) Socket 604 (mPGA604) extended ATX Intel® E7520 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-9ILDR (Server / Workstation Board), Intel, Socket 604 (mPGA604), 800 MHz, 24 GB, Broadcom BCM5721, Gigabit Ethernet

Long summary description Gigabyte GA-9ILDR (Server / Workstation Board) Socket 604 (mPGA604) extended ATX Intel® E7520:
This is an auto-generated long summary of Gigabyte GA-9ILDR (Server / Workstation Board) Socket 604 (mPGA604) extended ATX Intel® E7520 based on the first three specs of the first five spec groups.

Gigabyte GA-9ILDR (Server / Workstation Board). Processor manufacturer: Intel, Processor socket: Socket 604 (mPGA604), Processor system buses supported: 800 MHz. Maximum internal memory: 24 GB. LAN controller: Broadcom BCM5721, Networking features: Gigabit Ethernet. Motherboard form factor: extended ATX, Motherboard chipset: Intel® E7520, Power source type: ATX. Width: 308 mm, Depth: 330 mm

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 604 (mPGA604)
Processor system buses supported
800 MHz
Memory
Number of memory slots *
6
Maximum internal memory *
The maximum internal memory which is available in the product.
24 GB
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Network
LAN controller
Broadcom BCM5721
Networking features
Gigabit Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
extended ATX
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel® E7520
Power source type
What the power source is.
ATX
Weight & dimensions
Width *
The measurement or extent of something from side to side.
308 mm
Depth *
The distance from the front to the back of something.
330 mm
Other features
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
ATI Rage XL
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
2 x PCI-X 64/100MHz (3.3V) 1 x PCI-X 64/133MHz (3.3V) 2 x PCI-E 1 x PCI 32/33MHz
Customer service details