GIGABYTE logo

GIGABYTE GA-965P-DS3P motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50449
Info modified on:
04 Apr 2019, 07:05:43
Short summary description GIGABYTE GA-965P-DS3P motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-965P-DS3P, Intel, LGA 775 (Socket T), 8 GB, Gigabit LAN, ATX, 7.1 channels

Long summary description GIGABYTE GA-965P-DS3P motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-965P-DS3P. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 305 mm, Depth: 244 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.