Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-8PENXP motherboard Socket 478 ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-8PENXP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-8PENXP
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6617
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-8PENXP motherboard Socket 478 ATX :
The short editorial description of Gigabyte GA-8PENXP motherboard Socket 478 ATX

GA-8PENXP SKT478 I865P ATX SND GLN 1394 FSB800 SATA133R
More>>>
Gigabyte GA-8PENXP motherboard Socket 478 ATX:
The official marketing text of Gigabyte GA-8PENXP motherboard Socket 478 ATX as supplied by the manufacturer

GA-8PENXP (Rev 1.x) is the ultimate solution for the latest Intel® Pentium® 4 processor with 800MHZ FSB and Hyper-Threading Technology. Powered by the Intel highest performance 865PE chipset and a variety of cutting edge technologies, GA-8PENXP (Rev 1.x) is designed to be the full function platform with excellent performance. The architecture of 800MHz FSB, AGP 8x, Dual Channel DDR 400, provides promising framework for excellent performance, while the innovative Dual Power System 2 (DPS 2) enhances the computing power and system stability. This platform features Intel® PRO/1000 CT Network Connection and delivers optimized network throughput & platform performance. The Serial ATA, IEEE 1394 Firewire and IDE RAID are integrated to provide superior I/O performance and data protection. GA-8PENXP (Rev 1.x) will definitely delivers the uppermost platform with unprecedented computing power and rock-solid stability.

Short summary description Gigabyte GA-8PENXP motherboard Socket 478 ATX:
This short summary of the Gigabyte GA-8PENXP motherboard Socket 478 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-8PENXP, Socket 478, 4 GB, ATX, ATX, Norton Internet Security 2003 Norton Anti Virus Norton Personal Firewall Norton Privacy..., 305 x 244

Long summary description Gigabyte GA-8PENXP motherboard Socket 478 ATX:
This is an auto-generated long summary of Gigabyte GA-8PENXP motherboard Socket 478 ATX based on the first three specs of the first five spec groups.

Gigabyte GA-8PENXP. Processor socket: Socket 478. Maximum internal memory: 4 GB. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Norton Internet Security 2003 Norton Anti Virus Norton Personal Firewall Norton Privacy.... Dimensions (WxDxH): 305 x 244, Audio output: Realtek ALC655 CODEC

Processor
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Power source type
What the power source is.
ATX
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton Internet Security 2003 Norton Anti Virus Norton Personal Firewall Norton Privacy Control Norton Parental Control Norton Spam Alert GIGABYTE Windows Utility Manager Adobe Acrobat Reader
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
305 x 244
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC655 CODEC
I/O ports
An interface on a device to which you can connect another device.
4 x Serial ATA 2 x IEEE 1394 pin headers 2 x USB 2.0 (supports 4 ports by cable) 1 x S/P-DIF input/output pin header 2 x UltraDMA 133/100/66 Bus Master IDE 2 x UltraDMA 100/66 Bus Master IDE 1 x FDD connector CD/AUX in 1 x Game port pin header 4 x USB 2.0 ports 1 x RJ45 LAN port 1 x LPT port 2 x COM ports 3 x Audio ports (Line-in / Line-out / MIC) 2 x PS/2 ports (Keyboard/Mouse)
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x AGP Pro slot 5 x PCI slots (PCI 2.3 compliant) 1 x DPS slot
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:01:48
Uk has collected 4 expert reviews for Gigabyte GA-8PENXP motherboard Socket 478 ATX and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:01:48
Nl heeft 4 proffesionele recensies verzameld voor Gigabyte GA-8PENXP moederbord Socket 478 ATX. Het gemiddelde van deze proffesionele recensies is 87 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
87%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:01:48
Fr a recueilli 4 avis d’experts pour Gigabyte GA-8PENXP carte mère Prise 478 ATX et la note moyenne est de 87 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:01:48
De hat 4 Expertenmeinungen über Gigabyte GA-8PENXP Motherboard Socket 478 ATX eingeholt. Das duchschnittliche Epertenrating ist 87 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
87%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:01:48
Testseek ha raccolto 4 recensioni da parte di esperti per Gigabyte GA-8PENXP scheda madre Presa elettrica 478 ATX e la valutazione media da parte degli esperti è di 87 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
87%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:01:48
Es ha coleccionado 4 opiniones de expertos para Gigabyte GA-8PENXP placa base Socket 478 ATX y la calificación media es 87 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
87%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:01:48
Dk har samlet 4 ekspertanmeldelser for Gigabyte GA-8PENXP bundkort Sokkel 478 ATX og den gennemsnitlige ekspertbedømmelse er 87 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
87%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:01:48
Se har samlat in 4 experttester för Gigabyte GA-8PENXP moderkort Socket 478 ATX och det genomsnittliga betyget är 87 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
87%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 08:01:48
You might be wondering why the Gigabyte 8PENXP costs $582.
0%
tbreak.ae
Updated:
2017-03-01 08:01:48
Gigabyte being one of the top tier motherboard companies in the world today, has also released motherboards based on Intel?s new Springdale and Canterwood chipsets. The P4 Titan 8PENXP that we have on the grill today is Gigabyte?s Springdale offering t...
0%
pcstats.com
Updated:
2017-03-01 08:01:48
Standard features of the board consist of Serial ATA/Serial ATA RAID, Ultra 133 IDE RAID, IEEE 1394, 5.1 audio, Intel CSA enabled Gigabit LAN, dual BIOSs and Gigabytes special DPS2.
87%
64bits.se
Updated:
2017-03-01 08:01:48
Ännu ett moderkort baserat på Intels 865PE-moderkort synas i sömmarna. Denna gång kommer det från Gigabyte vilket borgar för kvalité.
0%
Show all
Customer service details