Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-8N-SLI Quad Royal motherboard LGA 775 (Socket T) ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-8N-SLI Quad Royal
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-8N-SLI QUAD ROYAL show
Show alternative article codes used in the online market place
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7834
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-8N-SLI Quad Royal motherboard LGA 775 (Socket T) ATX :
The short editorial description of Gigabyte GA-8N-SLI Quad Royal motherboard LGA 775 (Socket T) ATX

GA-8N-SLI Quad Royal LGA775 Intel® Pentium® D / Pentium® 4 / DDR2 667/ 533 / Dual Gigabit Ethernet / Realtek ALC850 Audio Codec / ATX
More>>>
Gigabyte GA-8N-SLI Quad Royal motherboard LGA 775 (Socket T) ATX:
The official marketing text of Gigabyte GA-8N-SLI Quad Royal motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer

Powered by NVIDIA® SLI™ X16 technology and featuring four PCI Express graphics slots, the GA-8N-SLI Quad Royal extends the boundaries of graphics and gaming performance to virtually double that of previous dual VGA card solutions. With support for two 16-lane (X16) PCI Express links offering twice the PCI Express bandwidth of standard 8-lane (X8) SLI solutions, the GA-8N-SLI Quad Royal provides the absolute maximum performance for next generation graphics processors and games. The board's GIGABYTE proprietary design featuring quad PCI Express graphics slots, enables support for up to eight monitors simultaneously for spectacular visuals from multi-monitor capable applications.

Short summary description Gigabyte GA-8N-SLI Quad Royal motherboard LGA 775 (Socket T) ATX:
This short summary of the Gigabyte GA-8N-SLI Quad Royal motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-8N-SLI Quad Royal, Intel, LGA 775 (Socket T), 8 GB, Dual Gigabit Ethernet, ATX, ATX

Long summary description Gigabyte GA-8N-SLI Quad Royal motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Gigabyte GA-8N-SLI Quad Royal motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

Gigabyte GA-8N-SLI Quad Royal. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Networking features: Dual Gigabit Ethernet. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 244 mm

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
3
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
2
Number of SATA connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Rear panel I/O ports
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Network
Networking features
Dual Gigabit Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Power source type
What the power source is.
ATX
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
244 mm
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC850 Audio codec
Floppy disk drive connector
Yes
I/O ports
An interface on a device to which you can connect another device.
7 x Cooling fan
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
4 x PCI Express X16 2 x PCI Express X1 1 x PCI
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:38:09
Uk has collected 8 expert reviews for Gigabyte GA-8N-SLI Quad Royal motherboard LGA 775 (Socket T) ATX and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:38:09
Nl heeft 8 proffesionele recensies verzameld voor Gigabyte GA-8N-SLI Quad Royal moederbord LGA 775 (Socket T) ATX. Het gemiddelde van deze proffesionele recensies is 89 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:38:09
Fr a recueilli 8 avis d’experts pour Gigabyte GA-8N-SLI Quad Royal carte mère LGA 775 (Socket T) ATX et la note moyenne est de 89 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:38:09
De hat 8 Expertenmeinungen über Gigabyte GA-8N-SLI Quad Royal Motherboard LGA 775 (Socket T) ATX eingeholt. Das duchschnittliche Epertenrating ist 89 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:38:09
Testseek ha raccolto 8 recensioni da parte di esperti per Gigabyte GA-8N-SLI Quad Royal scheda madre LGA 775 (Socket T) ATX e la valutazione media da parte degli esperti è di 89 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:38:09
Es ha coleccionado 8 opiniones de expertos para Gigabyte GA-8N-SLI Quad Royal placa base LGA 775 (Socket T) ATX y la calificación media es 89 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:38:09
Dk har samlet 8 ekspertanmeldelser for Gigabyte GA-8N-SLI Quad Royal bundkort LGA 775 (Socket T) ATX og den gennemsnitlige ekspertbedømmelse er 89 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:38:09
Se har samlat in 8 experttester för Gigabyte GA-8N-SLI Quad Royal moderkort LGA 775 (Socket T) ATX och det genomsnittliga betyget är 89 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
89%
Source Review comments Score
alphr.com
Updated:
2011-08-10 02:38:01
If you always need extra screen space, this could be the board for you; performance problems prevent us from recommending it yet though. If we had to name the one most significant technology trend during 2005, it would be increased parallelism. Dual-c...
0%
tweaktown.com
Updated:
2015-06-07 06:54:36
nVidia has been the biggest name in 3D graphics over the last 10 years. With its dominance of 3DFX with the TNT2 series graphics cards, as well as the eventual acquisition of 3DFX over six years ago, nVidia has really started to show what its able to d...
Bottom line While not able to take advantage of the Quad SLI function of the 8N-SLI Quad Royal at this present time, nVidia may introduce Quad SLI support to the public in the future and this is the first retail board to support such a setup.nVidia’s own statem...
90%
pcstats.com
Updated:
2011-08-10 02:37:58
The board actually has two nForce4 SLI chipsets PCB, the Intel (Northbridge) and AMD (Southbridge) edition work in tandem.
82%
hothardware.com
Updated:
2011-08-10 02:37:59
For the better part of the last decade, there has only been two major players in the discreet graphics field, and as one of those players, nVidia needs no introduction. The GPU manufacturer has stayed at or near the forefront of technological advances thr...
90%
MotherBoards.org
Updated:
2011-08-10 02:38:02
Multiple graphics cards on the same system have revitalized the graphics card industry in the last few years; it's the re-emergence of multiple graphics cards on the motherboard to improve performance in games. NVIDIA started the trend with the introdu...
Bottom line NVIDIA's nForce4 for Intel SLI platform is their first foray into the Intel chipset business outside of their involvement with the Xbox. NVIDIA's focus when entering a new market is on performance leadership, then bringing the features from the high-pe...
93%
pcper.com
Updated:
2011-08-10 02:38:07
Though we have seen information on this board before, there was always the lingering thought that it might never see the light of day in a retail form. Gigabyte has gotten past that stage now and has officially announced the product as the Gigabyte...
Bottom line Though we have seen information on this board before, there was always the lingering thought that it might never see the light of day in a retail form. Gigabyte has gotten past that stage now and has officially announced the product as the Gigabyte...
0%
anandtech.com
Updated:
2011-08-10 02:38:08
"Not words, old man," said Mr. Dark. "Not words in books or words you say but real thoughts, real actions, quick thought, quick action, win the day." One of the more poignant quotes from Ray Bradburys classic novel, "Something Wicked This Way Comes"...
0%
digital-daily.com
Updated:
2015-06-07 06:54:23
Leading motherboard manufacturers keep announcing their new products built on the nForce4 SLI x16 chipset for Intel platform. Today, we are introducing a very interesting motherboard - 8N-SLI-Quad Royal made by Gigabyte. This board is remarkable primar...
0%
Show all
Customer service details