Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-8IKHDW motherboard Socket 604 (mPGA604) ATX Intel® 875P

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-8IKHDW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-8IKHDW
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7807
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-8IKHDW motherboard Socket 604 (mPGA604) ATX Intel® 875P :
The short editorial description of Gigabyte GA-8IKHDW motherboard Socket 604 (mPGA604) ATX Intel® 875P

GA-8IKHDW Intel® Xeon / DDR / Gigabit Ethernet / ATX
More>>>
Gigabyte GA-8IKHDW motherboard Socket 604 (mPGA604) ATX Intel® 875P:
The official marketing text of Gigabyte GA-8IKHDW motherboard Socket 604 (mPGA604) ATX Intel® 875P as supplied by the manufacturer

- Intel® 875P (Memory Controller Hub),6300ESB
- Dual Intel® Xeon CPUs (Socket 604, 533 FSB)
- Max. 4GB Un-Buffered (ECC) DDR-333 Memory in 4 DIMM Slots
- 2 PCI-X 64-Bit/66MHz (3.3V) and 3 PCI 32-Bit/33MHz (5V), 1 AGP 8X pro slot.
- Intel® CSA 82547GI Gigabit Ethernet controller
- ITE® IT8712 Super I/O + Hardware Monitor
- ATX 12”Wx9.6”D, Power (24-Pin, 8-Pin 12V. Auxiliary), VRD 10.0

Short summary description Gigabyte GA-8IKHDW motherboard Socket 604 (mPGA604) ATX Intel® 875P:
This short summary of the Gigabyte GA-8IKHDW motherboard Socket 604 (mPGA604) ATX Intel® 875P data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-8IKHDW, Intel, Socket 604 (mPGA604), 533 MHz, 4 GB, Gigabit Ethernet, ATX

Long summary description Gigabyte GA-8IKHDW motherboard Socket 604 (mPGA604) ATX Intel® 875P:
This is an auto-generated long summary of Gigabyte GA-8IKHDW motherboard Socket 604 (mPGA604) ATX Intel® 875P based on the first three specs of the first five spec groups.

Gigabyte GA-8IKHDW. Processor manufacturer: Intel, Processor socket: Socket 604 (mPGA604), Processor system buses supported: 533 MHz. Maximum internal memory: 4 GB. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: Intel® 875P, Power source type: ATX. BIOS memory size: 32 Mbit

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 604 (mPGA604)
Processor system buses supported
533 MHz
Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Internal I/O
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
2
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Rear panel I/O ports
COM ports quantity
1
Network
Networking features
Gigabit Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 875P
Power source type
What the power source is.
ATX
BIOS
BIOS memory size
32 Mbit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
244 mm
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
2 x PCI-X 66 MHz 3 x PCI 32/33 MHz 1 x AGP 8X
Customer service details