Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-8I945PL-G motherboard LGA 775 (Socket T) ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-8I945PL-G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-8I945PL-G show
Show alternative article codes used in the online market place
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10213
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 12 Jun 2018 09:50:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-8I945PL-G motherboard LGA 775 (Socket T) ATX :
The short editorial description of Gigabyte GA-8I945PL-G motherboard LGA 775 (Socket T) ATX

GA-8I945PL-G LGA775 Intel® Pentium® D/Pentium® 4 / Intel® 945PL / DDR II / ATX
More>>>
Gigabyte GA-8I945PL-G motherboard LGA 775 (Socket T) ATX:
The official marketing text of Gigabyte GA-8I945PL-G motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer

GA-8I945PL-G, the latest GIGABYTE i-DNA (Intelligent Dual Nano Architecture) series motherboards featuring new Intel® 945PL Express chipset. Jam-packed with the industry's most advanced performance and security technologies.
The GA-8I945PL-G provides a broad range of peripheral connections by offering high speed Serial ATA for connection of storage devices, and USB 2.0 for high-speed data transfer. The GA-8I945PL-G also offers multimedia advancements through PCI-Express for outstanding graphics output, doubling that of the current AGP8X interface. For improved networking, Gigabit LAN provides LAN connection at a blazing fast network connection speed of up to 1,000 Mbps. Along with top-notch hardware is the addition of the GIGABYTE Shieldware. Shieldware includes 8 unique software feature elements that are easy to use and focused on making computing both simple and straightforward.

Short summary description Gigabyte GA-8I945PL-G motherboard LGA 775 (Socket T) ATX:
This short summary of the Gigabyte GA-8I945PL-G motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-8I945PL-G, Intel, LGA 775 (Socket T), 2 GB, Broadcom 5789 Gigabit Ethernet, ATX, ATX

Long summary description Gigabyte GA-8I945PL-G motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Gigabyte GA-8I945PL-G motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

Gigabyte GA-8I945PL-G. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Networking features: Broadcom 5789 Gigabit Ethernet. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 220 mm

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
3
Number of SATA connectors
4
CPU fan connector
Yes
Number of chassis fan connectors
3
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Rear panel I/O ports
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
Networking features
Broadcom 5789 Gigabit Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Power source type
What the power source is.
ATX
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
220 mm
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC882
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 PCI Express x 16 2 PCI Express x 1 3 PCI
Customer service details