Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-8I945GMH-RH motherboard LGA 775 (Socket T) Micro ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-8I945GMH-RH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-8I945GMH-RH show
Show alternative article codes used in the online market place
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7805
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 12 Jun 2018 16:30:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-8I945GMH-RH motherboard LGA 775 (Socket T) Micro ATX :
The short editorial description of Gigabyte GA-8I945GMH-RH motherboard LGA 775 (Socket T) Micro ATX

GA-8I945GMH-RH Intel® Pentium® D/ Pentium4 / DDR2 667MHz / Intel® 945G Express / Micro ATX
More>>>
Gigabyte GA-8I945GMH-RH motherboard LGA 775 (Socket T) Micro ATX:
The official marketing text of Gigabyte GA-8I945GMH-RH motherboard LGA 775 (Socket T) Micro ATX as supplied by the manufacturer

The GA-8I945GMH-RH is the world's first motherboard to attain the new Intel® Viiv™ Technology platform verification.GA-8I945GMH-RH motherboard are skillfully designed for entertainment platforms and digital home. The new motherboard relies on the powerful Intel® GMA 950 graphics engine for high-quality digital video without a noisy plug-in VGA card.
Optimized for Intel® Pentium® D Dual Core processors, the GA-8I945GMH-RH provides multi-core functionality. The latest in high-speed connectivity is provided by Intel® PRO/1000 PL Gigabit Ethernet and the board also includes onboard Firewire and USB 2.0 connectivity for digital audio and video device connectivity. For the audio enthusiast, the GA-8I945GMH-RH produces heart-pounding multi-channel sound, advanced voice and communication input, and multi-streaming capabilities through Intel® High Definition Audio technologies. GA-8I945GMH-RH brings you the ultimate entertainment experience to the Digital Home.

Short summary description Gigabyte GA-8I945GMH-RH motherboard LGA 775 (Socket T) Micro ATX:
This short summary of the Gigabyte GA-8I945GMH-RH motherboard LGA 775 (Socket T) Micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-8I945GMH-RH, Intel, LGA 775 (Socket T), 4 GB, Intel Vidalia 82573L Gigabit Ethernet, Micro ATX, Realtek ALC882

Long summary description Gigabyte GA-8I945GMH-RH motherboard LGA 775 (Socket T) Micro ATX:
This is an auto-generated long summary of Gigabyte GA-8I945GMH-RH motherboard LGA 775 (Socket T) Micro ATX based on the first three specs of the first five spec groups.

Gigabyte GA-8I945GMH-RH. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Intel Vidalia 82573L Gigabit Ethernet. Motherboard form factor: Micro ATX, Audio chip: Realtek ALC882, Power source type: ATX. Width: 244 mm, Depth: 244 mm

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of SATA connectors
4
Number of IEEE1394 connectors
2
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Rear panel I/O ports
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Network
Networking features
Intel Vidalia 82573L Gigabit Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Micro ATX
Audio chip
Realtek ALC882
Power source type
What the power source is.
ATX
Weight & dimensions
Width *
The measurement or extent of something from side to side.
244 mm
Depth *
The distance from the front to the back of something.
244 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
244 x 244
Floppy disk drive connector
Yes
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI Express x 16 1 x PCI Express x 1 2 x PCI
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:17:07
Uk has collected 6 expert reviews for Gigabyte GA-8I945GMH-RH motherboard LGA 775 (Socket T) Micro ATX and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:17:07
Nl heeft 6 proffesionele recensies verzameld voor Gigabyte GA-8I945GMH-RH moederbord LGA 775 (Socket T) Micro ATX. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:17:07
Fr a recueilli 6 avis d’experts pour Gigabyte GA-8I945GMH-RH carte mère LGA 775 (Socket T) Micro ATX et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:17:07
De hat 6 Expertenmeinungen über Gigabyte GA-8I945GMH-RH Motherboard LGA 775 (Socket T) Micro ATX eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:17:07
Testseek ha raccolto 6 recensioni da parte di esperti per Gigabyte GA-8I945GMH-RH scheda madre LGA 775 (Socket T) Micro ATX e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:17:07
Es ha coleccionado 6 opiniones de expertos para Gigabyte GA-8I945GMH-RH placa base LGA 775 (Socket T) Micro ATX y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:17:07
Dk har samlet 6 ekspertanmeldelser for Gigabyte GA-8I945GMH-RH bundkort LGA 775 (Socket T) Micro ATX og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:17:07
Se har samlat in 6 experttester för Gigabyte GA-8I945GMH-RH moderkort LGA 775 (Socket T) Micro ATX och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Review comments Score
laruche.com
Updated:
2011-09-26 11:16:56
Au final, ces cartes mères sont intéressantes et pas uniquement parce qu’elles portent le label ViiV mais parce qu’il s’agit de cartes au format Micro-ATX offrant de nombreuses fonctionnalités. S’il fallait faire un choix, nous opterions sans hésiter pour la Gigabyte car elle est plus complète et les composants semblent de bien meilleure qualité...
70%
hardwaresecrets.com
Updated:
2011-09-26 11:16:41
Our review of Gigabyte GA-8I945GMH-RH, a socket 775 motherboard targeted to ViiV platform, based on Intel 945G chipset with on-board video. Check it out!...
0%
neoseeker.com
Updated:
2011-09-26 11:16:46
Intels Viiv platform was officially announced at CES 2006 in January. The programs intent was to serve as a basic platform for home theatre PCs by giving companies certain requirements to meet for Viiv certification. While snickered at by enthusiast...
Bottom line While the GA-8I945GMF-RH does not offer much in terms of performance boosting, it does provide a good base for a straight forward, small form factor PC. Despite the boards tweak limitation, it offers decent performance that lags only slightly behind o...
0%
MotherBoards.org
Updated:
2011-09-26 11:16:51
Intel is the number one manufacturer of motherboard chipsets and CPUs in the world. They are a multi-billion dollar company that has ruled the computing roost for years. AMD, their main competition, has increased their market share among the high-end g...
Bottom line As a Digital Home Entertainment platform, VIIV has a heck of a lot going for it. Intel's High Definition Audio standard, plus the other features makes it a compelling value addition to any motherboard bundle. The GIGABYTE GA-8I945GMH-RH is a good examp...
77%
hardwareunboxed.com
Updated:
2011-09-26 11:17:07
IGPs (Integrated Graphics Platform) are often used as a building block for budget or non-gaming computers. Although still very weak when it comes to 3D performance, todays IGP based solutions have come a long way. This is primarily due to the involveme...
Bottom line The Intel 945G chipset is both exciting and disappointing at the same time. Unfortunately despite being clocked at 400MHz supporting some new rendering technologies, the GMA950 delivers shocking 3D performance. Of course I never expected this integrate...
0%
digital-daily.com
Updated:
2014-12-18 02:11:41
We are testing another motherboard built on the i945G chipset - 8I945GMH-RH made by Gigabyte. Its only difference from other motherboards that have been to our test lab is in the support for the Intel VIIV platform. This platform is in some ways simila...
0%
Show all
Customer service details