location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-8I915P-D motherboard Intel® 915P Express LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-8I915P-D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-8I915P-D show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GA-8I915P-D motherboard Intel® 915P Express LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX Intel® 915P Express
  • - 4 Maximum internal memory: 4 GB
Long product name GIGABYTE GA-8I915P-D motherboard Intel® 915P Express LGA 775 (Socket T) ATX :
The long product name of GIGABYTE GA-8I915P-D motherboard Intel® 915P Express LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GA-8I915P-D LGA 775 Pentium® 4 / Intel® 915P / Gigabit Ethernet / AC97 Realtek ALC850 / DDR2 533/400 / ATX
More>>>
GIGABYTE GA-8I915P-D motherboard Intel® 915P Express LGA 775 (Socket T) ATX:
The official description of GIGABYTE GA-8I915P-D motherboard Intel® 915P Express LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GA-8I915P-D member of GIGABYTE PX series skillfully designed with pack of features and dedicated to satisfying the needs of platform performance to the extreme. Experience next-generation processing with the latest LGA 775 Intel® Pentium® 4 Processor with Hyper-Threading Technolgy! The GA-8I915P-D supports DDR-2 533 / 400 to deliver a maximum memory bandwidth of 8.5GB/s in dual channel DDR mode.
The GA-8I915P-D provides an broad range of peripheral connections by offering high speed Serial ATA for connection of storage devices, and USB 2.0 for high-speed data transfer. The GA-8I915P-D also offers multimedia advancements through PCI-Express for outstanding graphics output, doubling that of the current AGP8X interface. For improved networking, Gigabit LAN provides LAN connection at a blazing fast network connection speed of up to 1,000 Mbps. Along with top-notch hardware is the addition of the GIGABYTE Shieldware. Shieldware includes 8 unique software feature elements that are easy to use and focused on making computing both simple and straightforward. Finally to round off the GA-8I915P-D is home theater-quality sound with your PC using 8-Channel Audio for enhanced multi-channel audio, improved voice and communication input, and multi-streaming capability.

Short summary description GIGABYTE GA-8I915P-D motherboard Intel® 915P Express LGA 775 (Socket T) ATX:
This short summary of the GIGABYTE GA-8I915P-D motherboard Intel® 915P Express LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-8I915P-D, Intel, LGA 775 (Socket T), 4 GB, Marvell 8001 Gigabit Ethernet, ATX, Intel® 915P Express

Long summary description GIGABYTE GA-8I915P-D motherboard Intel® 915P Express LGA 775 (Socket T) ATX:
This is an auto-generated long summary of GIGABYTE GA-8I915P-D motherboard Intel® 915P Express LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-8I915P-D. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Marvell 8001 Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: Intel® 915P Express, Power source type: ATX. Width: 305 mm, Depth: 244 mm