Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-8I865GME-775 motherboard LGA 775 (Socket T) Micro ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-8I865GME-775
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-8I865GME-775
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9241
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-8I865GME-775 motherboard LGA 775 (Socket T) Micro ATX :
The short editorial description of Gigabyte GA-8I865GME-775 motherboard LGA 775 (Socket T) Micro ATX

GA-8I865GME-775 / LGA775 Intel® Pentium® 4 / Dual Channel DDR400 / Intel® Extreme Graphics 2 Engine / 6-channel AC'97
More>>>
Gigabyte GA-8I865GME-775 motherboard LGA 775 (Socket T) Micro ATX:
The official marketing text of Gigabyte GA-8I865GME-775 motherboard LGA 775 (Socket T) Micro ATX as supplied by the manufacturer

The all-in-one solution for the latest LGA775 Intel® Pentium® 4 processor with 800MHz FSB and Hyper-Threading Technology. Powered by the Intel® 865G chipset and a variety of cutting edge technologies, GA-8I865GME-775 is designed to be the corporate stable platform with excellent performance and complete functions. The architecture of 800MHz FSB, AGP 8x, Dual Channel DDR 400 and revolutionary Intel® Extreme Graphics Engine 2 provides promising framework for any tasks. The revolutionary Serial ATA function is integrated to provide superior I/O performance and data protection. GA-8I865GME-775 will definitely deliver the uppermost platform with unprecedented computing power and rock-solid stability for home and corporate usage.

Short summary description Gigabyte GA-8I865GME-775 motherboard LGA 775 (Socket T) Micro ATX:
This short summary of the Gigabyte GA-8I865GME-775 motherboard LGA 775 (Socket T) Micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-8I865GME-775, Intel, LGA 775 (Socket T), 2 GB, Intel® 82562G, 10/100Mbit, Micro ATX

Long summary description Gigabyte GA-8I865GME-775 motherboard LGA 775 (Socket T) Micro ATX:
This is an auto-generated long summary of Gigabyte GA-8I865GME-775 motherboard LGA 775 (Socket T) Micro ATX based on the first three specs of the first five spec groups.

Gigabyte GA-8I865GME-775. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. LAN controller: Intel® 82562G, Networking features: 10/100Mbit. Motherboard form factor: Micro ATX, Power source type: ATX. Width: 244 mm, Depth: 212 mm

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
2
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
1
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
2
Number of SATA connectors
2
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Rear panel I/O ports
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
LAN controller
Intel® 82562G
Networking features
10/100Mbit
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Micro ATX
Power source type
What the power source is.
ATX
Weight & dimensions
Width *
The measurement or extent of something from side to side.
244 mm
Depth *
The distance from the front to the back of something.
212 mm
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC653 Codec
Floppy disk drive connector
Yes
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x AGP 8x 3 x PCI
Customer service details