GIGABYTE logo

GIGABYTE 7VM400M-RZ Socket A (462) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95216
Info modified on:
04 Apr 2019, 05:11:48
Short summary description GIGABYTE 7VM400M-RZ Socket A (462) micro ATX:

GIGABYTE 7VM400M-RZ, AMD, Socket A (462), 2 GB, VIA 1617 codec chip, micro ATX, ATX

Long summary description GIGABYTE 7VM400M-RZ Socket A (462) micro ATX:

GIGABYTE 7VM400M-RZ. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 2 GB. Networking features: VIA 1617 codec chip. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Norton Internet Security Norton Anti Virus Norton Personal Firewall Norton Privacy Control ...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.