location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-7N400 Pro2 Socket A (462) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-7N400 Pro2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-7N400PRO2
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GA-7N400 Pro2 Socket A (462) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket A (462) AMD Athlon
  • - PC ATX 5.1 channels
  • - 4 Maximum internal memory: 3 GB
  • - BIOS type: AWARD 32 Mbit
  • - Gigabit Ethernet
Long product name Gigabyte GA-7N400 Pro2 Socket A (462) ATX :
The long product name of Gigabyte GA-7N400 Pro2 Socket A (462) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GA-7N400 Pro2, NVIDIA nForce2 Ultra 400, DDR, SATA, USB 2.0, AGP, PCI, Gigabit Ethernet
More>>>
Gigabyte GA-7N400 Pro2 Socket A (462) ATX:
The official description of Gigabyte GA-7N400 Pro2 Socket A (462) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Supports AMD Athlon XP 400MHz FSB;
- Supports dual channel DDR 400 memory architecture;
- Integrated SATA interface with RAID 0,1 function;
- Integrated GigaRAID IDE RAID Interface;
- Integrated IEEE 1394 FireWire interface;
- Supports 6-channel Dolby Digital audio via SPDIF output.

Short summary description Gigabyte GA-7N400 Pro2 Socket A (462) ATX:
This short summary of the Gigabyte GA-7N400 Pro2 Socket A (462) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-7N400 Pro2, AMD, Socket A (462), AMD Athlon, 3 GB, Dual-channel, 266,333,400 MHz

Long summary description Gigabyte GA-7N400 Pro2 Socket A (462) ATX:
This is an auto-generated long summary of Gigabyte GA-7N400 Pro2 Socket A (462) ATX based on the first three specs of the first five spec groups.

Gigabyte GA-7N400 Pro2. Processor manufacturer: AMD, Processor socket: Socket A (462), Compatible processor series: AMD Athlon. Maximum internal memory: 3 GB, Memory channels: Dual-channel, Supported memory clock speeds: 266,333,400 MHz. RAID levels: 0, 1. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8110S. Component for: PC, Motherboard form factor: ATX, Audio output channels: 5.1 channels

Processor
Processor manufacturer *
AMD
Processor socket *
Socket A (462)
Compatible processor series *
AMD Athlon
Maximum number of SMP processors
1
Memory
Number of memory slots *
4
Memory channels
Dual-channel
Supported memory clock speeds
266, 333, 400 MHz
Maximum internal memory *
3 GB
Storage controllers
RAID levels
0, 1
Graphics
Parallel processing technology support *
Not supported
On-board graphics card
No
Internal I/O
USB 2.0 connectors *
1
Number of SATA connectors
2
Number of Parallel ATA connectors
4
S/PDIF out connector
Yes
CD/AUX audio in
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of IEEE1394 connectors
2
Rear panel I/O ports
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Headphone outputs
1
Microphone in
Yes
Network
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8110S
Features
Audio output channels *
5.1 channels
Component for *
PC
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Windows 98/Me/2000/XP
Expansion slots
PCI slots
5
BIOS
BIOS type *
AWARD
BIOS memory size
32 Mbit
Weight & dimensions
Width
305 mm
Depth
244 mm
Packaging content
Drivers included
Yes
Other features
Floppy disk drive connector
Yes
AGP x8 slots
1
Quick installation guide
Yes