Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-X58-G1 Socket B (LGA 1366) ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-X58-G1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1.ASSASSIN show
Show alternative article codes used in the online market place
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 44452
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-X58-G1 Socket B (LGA 1366) ATX motherboard :
The short editorial description of Gigabyte GA-X58-G1 Socket B (LGA 1366) ATX motherboard

G1.Guerrilla, 3-way CrossFireX and 3-way SLI Support, Intel Socket 1366, 6 x 1.5V DDR3 DIMM up to 24 GB
More>>>

Gigabyte GA-X58-G1 Socket B (LGA 1366) ATX motherboard:
The official marketing text of Gigabyte GA-X58-G1 Socket B (LGA 1366) ATX motherboard as supplied by the manufacturer
3-way CrossFireX and 3-way SLI Support
The ability to see clearly through the fog of war can often tip the balance between the winning or losing force. That is why GIGABYTE has equipped the G1.Guerrilla motherboard to offer utmost graphics flexibility and upgradeability. With multiple GPU support, GIGABYTE G1.Guerrilla motherboard delivers maximum FPS (Frames Per Second), allowing gamers to see more clearly, aim faster, and move more quickly.

X-Fi Xtreme Fidelity and EAX AHD 5.0 Technologies
Being able to hear where your enemy is located before you see them can put you at a distinct advantage in most gaming situations. That is why GIGABYTE has rigged the G1.Guerrilla motherboard with the industry’s most advanced audio solutions all onboard; giving you the highest caliber audio experience. GIGABYTE G1.Guerrilla features X-Fi Xtreme Fidelity and EAX Advanced HD 5.0 technologies, allowing you to experience sound in your gaming world exactly as you would in real life.

108dB Signal-to-Noise ratio playback
G1.Guerrilla motherboard features higher capability audio solution with 108dB Signal-to-Noise ratio (SNR) playback quality to deliver high-performance, multi-channel HD audio. SNR is a comparison of the amount of signal to the amount of noise such as hiss present in the signal (expressed in Decibels). A higher SNR equals a better audio experience. For example, 108dB, is a high audio specification, as this means the audio signal is 108dB higher than the level of the noise.
Built-in Front Audio Headphone Amplifier
Specially designed for gamers, GIGABYTE G1.Guerrilla utilize a high capacity amplifier which is able to drive 150Ω loads, allowing gamers to enjoy a fuller range of dynamic sound with crisper details and less distortion when using high quality professional headphones. The amplifier also features wide band-width, low noise, high slew rate and low distortion, making it ideal for professional audio usage. In addition, GIGABYTE has equipped G1.Guerrilla motherboard with 4 additional amplifiers onboard for the center/sub woofer, rear speaker, side surround and line out.
Nichicon High-end Audio Capacitors
GIGABYTE G1.Guerrilla motherboard utilizes the highest quality Nichicon MUSE ES series and MW series Bi-Polarized audio capacitors at each channel layout. These professional audio capacitors deliver the highest quality sound resolution and sound expansion to create the most realistic sound effects for professional gamers.

Onboard Bigfoot Networks Killer E2100 Game Networking Platform
GIGABYTE is the only motherboard manufacturer to seriously address online gaming network lag issues by implementing the Bigfoot Networks Killer™ E2100 Game Networking Platform directly onboard the G1-Killer series motherboards. Utilizing a unique combination of dedicated Network Processing Unit (NPU) and exclusive Game Networking DNA™ technology, the Bigfoot Networks Killer E2100 Game Networking Platform was designed to give the best online gaming experience possible.
Killer E2100 Dedicated NPU
Dedicated Network Processing Unit (NPU) with 1Gb of dedicated DDR2 memory helps offload network traffic from the CPU, freeing it up to do other important computing tasks.
Game Networking DNA
Bigfoot Network's exclusive Game Networking DNA software offloads gaming data directly to the NPU by bypassing the Windows Network Stack, delivering tremendous speed benefits which allow you to move quicker, shoot faster and win bigger.
Up to 10X Faster
Whether you're playing MMOs or first-person shooters, the Bigfoot Networks Killer™ E2100 game networking platform delivers up to 10X faster networking performance for a whole new level of online gaming performance.

Dual CPU Power
GIGABYTE's proprietary Dual CPU Power Technology allows CPU VRM power phases to split evenly into 2 sets of power engines that operate in tandem. This allows 1 set of power phases to rest while the other is active as opposed to a traditional power design where all the power phases are always active. As such, GIGABYTE Dual CPU Power effectively halves the amount of work done by each set of power phases to significantly increase motherboard durability and reliability.

Driver MOSFETs
By incorporating the MOSFETs and driver IC in accordance with the Intel® Driver MOSFET specification, GIGABYTE G1-Killer series motherboards allows higher power transfer and increased efficiency at higher switching frequencies to satisfy the power requirements of modern processors. Driver MOSFETs also help to reduce VRM real estate requirements for a cleaner, less cluttered CPU zone.

DualBIOS 3TB+ HDD Support (Hybrid EFI Technology)
Hybrid EFI Technology combines the benefits of GIGABYTE's mature BIOS platform including stability and compatibility with 3rd party products with 3TB+ HDD support from EFI technology, allowing GIGABYTE to offer the best of both worlds through a quick and easy BIOS update using GIGABYTE's @BIOS utility that is freely available from the GIGABYTE website.
GIGABYTE DualBIOS™ is a patented technology that automatically recovers BIOS data when the main BIOS has crashed or failed. Featuring 2 physical BIOS ROMs integrated onboard, GIGABYTE DualBIOS™ allows quick and seamless recovery from BIOS damage or failure due to viruses or improper BIOS updating. In addition, GIGABYTE DualBIOS™ now supports 3TB+ (terabyte) hard drive booting without the need for partitioning, and enables more data storage on a single hard drive.
Short summary description Gigabyte GA-X58-G1 Socket B (LGA 1366) ATX motherboard:
This short summary of the Gigabyte GA-X58-G1 Socket B (LGA 1366) ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Gigabyte GA-X58-G1, 800,1066,1333,2200 MHz, Dual, 1.5 V, 4GB, 24 GB, Intel
Long summary description Gigabyte GA-X58-G1 Socket B (LGA 1366) ATX motherboard :

Gigabyte GA-X58-G1. Supported memory clock speeds: 800,1066,1333,2200 MHz, Memory channels: Dual, Memory voltage: 1.5 V. Processor family: Intel, Compatible processor series: Core i7, Processor socket: Socket B (LGA 1366). LAN controller: Bigfoot Killer E2100, Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Audio output channels: 7.1 channels. Parallel processing technology support: 3-Way SLI

This is an auto-generated long summary of Gigabyte GA-X58-G1 Socket B (LGA 1366) ATX motherboard based on the first three specs of the first five spec groups.
Memory
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
800,1066,1333,2200 MHz
Number of memory slots
6
Memory channels
Dual
Memory voltage
The voltage (V) of the memory in the device.
1.5 V
Non-ECC
Yes
Supported memory module capacities
4GB
Maximum internal memory
The maximum internal memory which is available in the product.
24 GB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Compatible processor series *
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Core i7
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket B (LGA 1366)
Processor system buses supported
800,1066,1333 MHz
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
6.4 GT/s
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
3
USB 3.0 (3.1 Gen 1) connectors *
This is a connector (normally attached to a cable) for USB 3.0. USB 3.0 is the second major revision of the Universal Serial Bus (USB) standard for computer connectivity. First introduced in 2008, USB 3.0 adds a new transfer mode called "SuperSpeed," (distinguishable from USB 2.0 by either the blue colour of the port or the initials SS) capable of transferring data at up to 5Gbit/s—more than ten times as fast as the 480 Mbit/s top speed of USB 2.0.
1
Number of SATA II connectors *
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA II (revision 2.x) interface, formally known as SATA 3Gb/s, is a second generation SATA interface running at 3.0 Gb/s. The bandwidth throughput, which is supported by the interface, is up to 300MB/s.
6
Number of SATA III connectors *
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
2
Number of SATA connectors
8
S/PDIF out connector
Yes
CPU fan connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Number of chassis fan connectors
1
CD/AUX audio in
Yes
Front panel audio connector
Yes
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
Back panel I/O ports
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
S/PDIF in port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Networking
LAN controller
Bigfoot Killer E2100
Ethernet interface type
Gigabit Ethernet
Performance
Component for *
What this product is used as a part of (component for).
PC
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10, JBOD
Audio system
System used to play music or speech.
Realtek ALC889
Graphics
Parallel processing technology support
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
3-Way SLI
On-board graphics adapter
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
No
Expansion slots
PCI Express x1 slots
2
PCI Express x8 slots
1
PCI Express x16 slots
2
PCI slots
1
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AWARD
BIOS memory size
4 MB
ACPI version
1.0b
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
263 mm
Packaging content
Drivers included
Yes
Other features
Controller (2nd) interface type
JMicron JMB362
Controller interface type
Marvell 88SE9182
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 7, Vista, XP
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01
Testseek has collected 16 expert reviews for Gigabyte GA-X58-G1 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
atomicmpc.com.au
Updated:
2013-04-01
Nine months after the release of the original G1.Assassin, the G1.Assassin2 has emerged from the depths of GIGABYTE's labs to entice enthusiasts with a brand-spanking new socket and chipset pair. The Intel LGA 2011 socket and X79 chipset, otherwise kn...
Bottom line A great all-in-one X79 motherboard...
90%
tomshardware.co.uk
Updated:
2013-04-01
Our flagship motherboard comparison announcement was answered with an interesting selection of models, along with a bunch of“not ready yet”responses. Today we examine a few samples from companies bold enough to step up to the plate during launch week...
0%
Brand Image Product code Product Stock Price from
Gigabyte G1.Assassin motherboard Gigabyte G1.Assassin motherboard
(show image)
G1.Assassin-R1 G1.Assassin  — 
Country Distributor
Österreich 1 distributor(s)