Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26146751 data-sheets &
53602 brands
– register (free)
Laptops
GIGABYTE AERO 15W V8-BK4 Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Black
GIGABYTE AERO 15W V8-BK4 Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for GIGABYTE AERO 15W V8-BK4
XML doc
Icecat LIVE: JS for GIGABYTE AERO 15W V8-BK4
Icecat Live DOC
JSON product data for GIGABYTE AERO 15W V8-BK4
JSON DOC
CSV product data for GIGABYTE AERO 15W V8-BK4
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
GIGABYTE
Product family:
AERO
Product name:
15W V8-BK4
Product code:
AERO 15W V8-BK4
Category:
Laptops
Icecat Product ID:
69931702
Data-sheet quality:
created/standardized by Icecat
Product views:
23625
Info modified on:
27 Jan 2025, 08:13:11
Product Brochure/Datasheet (175 KB)
Embed the product datasheet into your content
XML product data for GIGABYTE AERO 15W V8-BK4
XML doc
Icecat LIVE: JS for GIGABYTE AERO 15W V8-BK4
Icecat Live DOC
JSON product data for GIGABYTE AERO 15W V8-BK4
JSON DOC
CSV product data for GIGABYTE AERO 15W V8-BK4
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE