GIGABYTE logo

GIGABYTE GA-965G-DS3 Intel G965 + ICH8 chipset LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32672
Info modified on:
04 Apr 2019, 07:52:42
Short summary description GIGABYTE GA-965G-DS3 Intel G965 + ICH8 chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-965G-DS3 Intel G965 + ICH8 chipset, Intel, LGA 775 (Socket T), 8 GB, 0, 1, JBOD, ATX, 7.1 channels

Long summary description GIGABYTE GA-965G-DS3 Intel G965 + ICH8 chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-965G-DS3 Intel G965 + ICH8 chipset. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, JBOD. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 305 mm, Depth: 210 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.