location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GZ-X1-BPD Mini Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-X1-BPD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24ZX1-BPD449-000R
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:31:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GZ-X1-BPD Mini Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini Tower PC
  • - ATX
  • - Black
Long product name GIGABYTE GZ-X1-BPD Mini Tower Black :
The long product name of GIGABYTE GZ-X1-BPD Mini Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GZ-X1(ATX) PFC Black
More>>>
GIGABYTE GZ-X1-BPD Mini Tower Black:
The official description of GIGABYTE GZ-X1-BPD Mini Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- Stylish front panel
- Easy access front I/O array
- Tool-less assembly
- Integrated thermal solution housing 12cm intake and exhaust fans.

Short summary description GIGABYTE GZ-X1-BPD Mini Tower Black:
This short summary of the GIGABYTE GZ-X1-BPD Mini Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GZ-X1-BPD, Mini Tower, PC, Black, ATX, 478 mm, 185 mm

Long summary description GIGABYTE GZ-X1-BPD Mini Tower Black:
This is an auto-generated long summary of GIGABYTE GZ-X1-BPD Mini Tower Black based on the first three specs of the first five spec groups.

GIGABYTE GZ-X1-BPD. Form factor: Mini Tower, Type: PC, Product colour: Black. Width: 478 mm, Depth: 185 mm, Height: 410 mm. Ventilation fan(s): 1x120 mm, Internal drive bays: 4x3.5", External drive bays: 4x5.25", 2x3.5"

Design
Form factor *
Mini Tower
Type *
PC
Product colour *
Black
Supported motherboard form factors *
ATX
Ports & interfaces
Audio input
Yes
Audio output
Yes
Firewire (IEEE 1394) ports
1
USB 2.0 ports quantity *
2
Weight & dimensions
Width
478 mm
Depth
185 mm
Height
410 mm
Weight
6.8 kg
Other features
Ventilation fan(s)
1x120 mm
Internal drive bays
4x3.5"
External drive bays
4x5.25", 2x3.5"
Optional fans
1
Brand Image Product code Product Stock Price from
GIGABYTE GZ-X1-SPD Midi Tower Silver GIGABYTE GZ-X1-SPD Midi Tower Silver
(show image)
24ZX1-SPD449-000R GZ-X1-SPD 0.00
(excl. VAT)
0 (incl. VAT)