location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G27Q EK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719331807979
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 340845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2024 14:45:56
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
GIGABYTE G27Q EK user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
UK Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 27-inch IPS panel with QHD resolution
  • - 144Hz refresh rate, 1ms response time
  • - Colour gamut: 92% DCI-P3/ 120% sRGB
  • - Ergonomic design: Height and tilt adjustments
  • - Supports AMD FreeSync Premium, VESA Display HDR400
Warranty: 3 years
Long product name GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2 :
The long product name of GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2
More>>>
GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2:
The official description of GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GIGABYTE G27Q features a 27-inch QHD with a 144Hz refresh rate, 1ms response time, and 8-bit color, offering you a fluid gaming experience and detailed display quality. Enjoy upscale performance without the need for extravagance.

Short summary description GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2:
This short summary of the GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2 data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2:
This is an auto-generated long summary of GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2 based on the first three specs of the first five spec groups.

GIGABYTE G27Q 27" QHD Gaming Monitor - 2560 x 1440 (QHD), 144Hz, 1ms, 350 cd/m2, FreeSync Premium, Display HDR400, HDMI 2.0, Displayport 1.2. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
1 ms
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Supported video modes
1440p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.67 billion colours
Pixel pitch
0.2331 x 0.2331 mm
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
69 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Colour depth
8 bit
Colour gamut standard
DCI-P3
Colour gamut
92%
sRGB coverage (typical)
120%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
LED indicators
Status
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
28 kWh
Energy consumption (HDR) per 1000 hours *
44 kWh
Power consumption (typical) *
65 W
Power consumption (standby) *
0.3 W
Power consumption (PowerSave)
0.5 W
Input current
3.42 A
AC adapter output voltage
19 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
393820
Weight & dimensions
Width (with stand)
619 mm
Depth (with stand)
203 mm
Height (with stand)
518.9 mm
Weight (with stand)
6.7 kg
Width (without stand)
619 mm
Depth (without stand)
56 mm
Height (without stand)
365.5 mm
Packaging data
Package width
737 mm
Package depth
495 mm
Package height
218 mm
Package weight
9.7 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB
Power adapter included
Yes
Quick start guide
Yes
Other features
Warranty period
3 year(s)
Logistics data
Products per shipping (inner) case
1 pc(s)
Harmonized System (HS) code
85285210
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Lithuania 1 distributor(s)