location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Giada VM23 1.10 GHz Intel® Celeron® 32 GB eMMC 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Giada Check ‘Giada’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM23
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM23-F1-N335031E5G-GIA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718531340701
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Giada: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Giada VM23 1.10 GHz Intel® Celeron® 32 GB eMMC 2 GB :
The long product name of Giada VM23 1.10 GHz Intel® Celeron® 32 GB eMMC 2 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3350, 2GB DDR3L, 32GB EMMC, LAN, 2 x USB 3.0, 2 x USB 2.0, Windows 10 (64bit)
More>>>
Short summary description Giada VM23 1.10 GHz Intel® Celeron® 32 GB eMMC 2 GB:
This short summary of the Giada VM23 1.10 GHz Intel® Celeron® 32 GB eMMC 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Giada VM23, 1.10 GHz, Intel® Celeron®, N3350, 2.40 GHz, BGA 1296, 2 MB

Long summary description Giada VM23 1.10 GHz Intel® Celeron® 32 GB eMMC 2 GB:
This is an auto-generated long summary of Giada VM23 1.10 GHz Intel® Celeron® 32 GB eMMC 2 GB based on the first three specs of the first five spec groups.

Giada VM23. Processor frequency: 1.10 GHz, Processor family: Intel® Celeron®, Processor model: N3350. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500, Maximum on-board graphics card memory: 8 GB, On-board graphics card base frequency: 200 MHz. Ethernet LAN data rates: 10,100,1000 Mbit/s