Long product name GFI EventsManager for Windows Workstations, 50-99 nodes, 2 Years Network monitoring 2 year(s)
:
GFI EventsManager for Windows Workstations, 50-99 nodes, 2 Years Software Maintenance Agreement (SMA)
The long product name of GFI EventsManager for Windows Workstations, 50-99 nodes, 2 Years Network monitoring 2 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GFI EventsManager for Windows Workstations, 50-99 nodes, 2 Years Software Maintenance Agreement (SMA)
More>>>
Short summary description GFI EventsManager for Windows Workstations, 50-99 nodes, 2 Years Network monitoring 2 year(s):
This short summary of the GFI EventsManager for Windows Workstations, 50-99 nodes, 2 Years Network monitoring 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
GFI EventsManager for Windows Workstations, 50-99 nodes, 2 Years, Network monitoring, 2 year(s), 50 - 99 license(s), 1024 MB, 2.5 GHz, 2000 MB
Long summary description GFI EventsManager for Windows Workstations, 50-99 nodes, 2 Years Network monitoring 2 year(s):
This is an auto-generated long summary of GFI EventsManager for Windows Workstations, 50-99 nodes, 2 Years Network monitoring 2 year(s) based on the first three specs of the first five spec groups.
GFI EventsManager for Windows Workstations, 50-99 nodes, 2 Years. Type: Network monitoring, Number of years: 2 year(s), License level purchase required: 50 - 99 license(s). Minimum RAM: 1024 MB, Minimum processor: 2.5 GHz, Minimum storage drive space: 2000 MB