Long product name GFI EventsManager for Windows Workstations, 250-499 nodes, 1 Year Network monitoring 1 year(s)
:
GFI EventsManager for Windows Workstations, 250-499 nodes, 1 Year Software Maintenance Agreement (SMA)
The long product name of GFI EventsManager for Windows Workstations, 250-499 nodes, 1 Year Network monitoring 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GFI EventsManager for Windows Workstations, 250-499 nodes, 1 Year Software Maintenance Agreement (SMA)
More>>>
Short summary description GFI EventsManager for Windows Workstations, 250-499 nodes, 1 Year Network monitoring 1 year(s):
This short summary of the GFI EventsManager for Windows Workstations, 250-499 nodes, 1 Year Network monitoring 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
GFI EventsManager for Windows Workstations, 250-499 nodes, 1 Year, Network monitoring, 1 year(s), 250 - 499 license(s), 1024 MB, 2.5 GHz, 2000 MB
Long summary description GFI EventsManager for Windows Workstations, 250-499 nodes, 1 Year Network monitoring 1 year(s):
This is an auto-generated long summary of GFI EventsManager for Windows Workstations, 250-499 nodes, 1 Year Network monitoring 1 year(s) based on the first three specs of the first five spec groups.
GFI EventsManager for Windows Workstations, 250-499 nodes, 1 Year. Type: Network monitoring, Number of years: 1 year(s), License level purchase required: 250 - 499 license(s). Minimum RAM: 1024 MB, Minimum processor: 2.5 GHz, Minimum storage drive space: 2000 MB