Long product name GFI EventsManager, 250-499 nodes, 2 Year Network monitoring 2 year(s)
:
GFI EventsManager, 250-499 nodes, 2 Year Software Maintenance Agreement (SMA)
The long product name of GFI EventsManager, 250-499 nodes, 2 Year Network monitoring 2 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GFI EventsManager, 250-499 nodes, 2 Year Software Maintenance Agreement (SMA)
More>>>
Short summary description GFI EventsManager, 250-499 nodes, 2 Year Network monitoring 2 year(s):
This short summary of the GFI EventsManager, 250-499 nodes, 2 Year Network monitoring 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
GFI EventsManager, 250-499 nodes, 2 Year, Network monitoring, 2 year(s), 250 - 499 license(s), 1024 MB, 2.5 GHz, 2000 MB
Long summary description GFI EventsManager, 250-499 nodes, 2 Year Network monitoring 2 year(s):
This is an auto-generated long summary of GFI EventsManager, 250-499 nodes, 2 Year Network monitoring 2 year(s) based on the first three specs of the first five spec groups.
GFI EventsManager, 250-499 nodes, 2 Year. Type: Network monitoring, Number of years: 2 year(s), License level purchase required: 250 - 499 license(s). Minimum RAM: 1024 MB, Minimum processor: 2.5 GHz, Minimum storage drive space: 2000 MB