Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GFI EndPointSecurity, 500-999 PC, 1 Year SMA 500 - 999user(s) 1year(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GFI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EndPointSecurity, 500-999 PC, 1 Year SMA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ESEC500-999-1Y
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GFI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7869
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 30 Aug 2017 20:03:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name GFI EndPointSecurity, 500-999 PC, 1 Year SMA 500 - 999user(s) 1year(s) :
The short editorial description of GFI EndPointSecurity, 500-999 PC, 1 Year SMA 500 - 999user(s) 1year(s)

GFI EndPointSecurity, 500-999 PC, 1 Year Software Maintenance Agreement (SMA)
More>>>
Short summary description GFI EndPointSecurity, 500-999 PC, 1 Year SMA 500 - 999user(s) 1year(s):
This short summary of the GFI EndPointSecurity, 500-999 PC, 1 Year SMA 500 - 999user(s) 1year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
GFI EndPointSecurity, 500-999 PC, 1 Year SMA, Box, 500 - 999, 1 year(s), 512 MB, 2.00 GHz, IE 5.5 NET Framework version 2.0 SQL Server 2000, 2005, 2008
Long summary description GFI EndPointSecurity, 500-999 PC, 1 Year SMA 500 - 999user(s) 1year(s) :

GFI EndPointSecurity, 500-999 PC, 1 Year SMA. Software type: Box, License quantity: 500 - 999, Number of years: 1 year(s). Minimum RAM: 512 MB, Minimum processor: 2.00 GHz, Minimum system requirements: IE 5.5 NET Framework version 2.0 SQL Server 2000, 2005, 2008. Compatible operating systems: Windows Vista 32/64-bit Windows XP 32/64-bit Windows 2003 32/64-bit Windows Server 2008. Platform: PC

This is an auto-generated long summary of GFI EndPointSecurity, 500-999 PC, 1 Year SMA 500 - 999user(s) 1year(s) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.