Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gewiss QUADRO 2 STRINGHE 600V DC 25A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gewiss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gewiss – Table 2 Strings 600 V Continuous Current 25 A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GWD9901
Category
Does not fit in any category
not categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gewiss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 316
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 05 Sep 2014
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gewiss QUADRO 2 STRINGHE 600V DC 25A:
This short summary of the Gewiss QUADRO 2 STRINGHE 600V DC 25A data-sheet is auto-generated and uses the product title and the first six key specs.

Gewiss QUADRO 2 STRINGHE 600V DC 25A

Long summary description Gewiss QUADRO 2 STRINGHE 600V DC 25A:
This is an auto-generated long summary of Gewiss QUADRO 2 STRINGHE 600V DC 25A based on the first three specs of the first five spec groups.

Gewiss QUADRO 2 STRINGHE 600V DC 25A

Country Distributor
United Kingdom 1 distributor(s)