Gewiss GWD8032 user manual
(19.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Miniature circuit breaker
- - Number of poles: 4P
- - Material: Metal, Plastic
- - White
Long product name Gewiss GWD8032 circuit breaker Miniature circuit breaker 4P
:
MTXM 800 - MTX/E/M 1000 (800A) - 4P
The long product name of Gewiss GWD8032 circuit breaker Miniature circuit breaker 4P. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MTXM 800 - MTX/E/M 1000 (800A) - 4P
More>>>
Short summary description Gewiss GWD8032 circuit breaker Miniature circuit breaker 4P:
This short summary of the Gewiss GWD8032 circuit breaker Miniature circuit breaker 4P data-sheet is auto-generated and uses the product title and the first six key specs.
Gewiss GWD8032, Miniature circuit breaker
Long summary description Gewiss GWD8032 circuit breaker Miniature circuit breaker 4P:
This is an auto-generated long summary of Gewiss GWD8032 circuit breaker Miniature circuit breaker 4P based on the first three specs of the first five spec groups.
Gewiss GWD8032. Circuit breaker type: Miniature circuit breaker, Number of poles: 4P, Product colour: White. Quantity per pack: 1 pc(s)