Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gewiss GW96999 1pc(s) 1000mm bus bar

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gewiss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW96999
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GW96999
Category
Strip or bar of copper, brass or aluminium that conducts electricity within a switchboard, distribution board, substation, battery bank or other electrical apparatus.
bus bars
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gewiss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1299
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 13 Mar 2017 12:09:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gewiss GW96999 1pc(s) 1000mm bus bar :
The short editorial description of Gewiss GW96999 1pc(s) 1000mm bus bar

Fork bus bar - 4P 80A - 56 modules
More>>>
Short summary description Gewiss GW96999 1pc(s) 1000mm bus bar:
This short summary of the Gewiss GW96999 1pc(s) 1000mm bus bar data-sheet is auto-generated and uses the product title and the first six key specs.

Gewiss GW96999, 1 pc(s)

Long summary description Gewiss GW96999 1pc(s) 1000mm bus bar:
This is an auto-generated long summary of Gewiss GW96999 1pc(s) 1000mm bus bar based on the first three specs of the first five spec groups.

Gewiss GW96999. Quantity per pack: 1 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.