location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gewiss GW90921 circuit breaker Miniature circuit breaker 4P 7 module(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gewiss Check ‘Gewiss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW90921
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GW90921
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011564254411
Category:
Manually or automatically operated electrical switch designed to protect an electrical circuit from damage caused by overload or short circuit. Its basic function is to detect a fault condition and interrupt current flow. Unlike a fuse, which operates once and then must be replaced, a circuit breaker can be reset (either manually or automatically) to resume normal operation.
Circuit Breakers Check ‘Gewiss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gewiss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (10.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gewiss GW90921 circuit breaker Miniature circuit breaker 4P 7 module(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Miniature circuit breaker
  • - Number of poles: 4P
  • - 7 module(s)
  • - Material: Metal, Plastic
  • - White
Long product name Gewiss GW90921 circuit breaker Miniature circuit breaker 4P 7 module(s) :
The long product name of Gewiss GW90921 circuit breaker Miniature circuit breaker 4P 7 module(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RESTART WITH AUTOTEST PRO - COUPLED WITH RCCB'S - 4 POLES - 25 A TYPE A Idn=0,03 A 400 V - 7 MODULES
More>>>
Short summary description Gewiss GW90921 circuit breaker Miniature circuit breaker 4P 7 module(s):
This short summary of the Gewiss GW90921 circuit breaker Miniature circuit breaker 4P 7 module(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Gewiss GW90921, Miniature circuit breaker

Long summary description Gewiss GW90921 circuit breaker Miniature circuit breaker 4P 7 module(s):
This is an auto-generated long summary of Gewiss GW90921 circuit breaker Miniature circuit breaker 4P 7 module(s) based on the first three specs of the first five spec groups.

Gewiss GW90921. Input frequency: 50 Hz, Rated current: 25 A, Rated voltage: 400 V. Circuit breaker type: Miniature circuit breaker, Number of poles: 4P, Modules quantity (max): 7 module(s). Quantity per pack: 1 pc(s)