Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Outdoor floor lighting E40 250 W Grey
- - IP66
- - Suitable for outdoor areas: Facade, Garden, Lawn, Pathway, Patio
- - 1 bulb(s)
- - Power source type: AC
More>>>
Short summary description Gewiss GW85421M outdoor lighting Outdoor floor lighting E40 250 W A:
This short summary of the Gewiss GW85421M outdoor lighting Outdoor floor lighting E40 250 W A data-sheet is auto-generated and uses the product title and the first six key specs.
Gewiss GW85421M, Outdoor floor lighting, Grey, IP66, Facade, Garden, Lawn, Pathway, Patio, I, IK09
Long summary description Gewiss GW85421M outdoor lighting Outdoor floor lighting E40 250 W A:
This is an auto-generated long summary of Gewiss GW85421M outdoor lighting Outdoor floor lighting E40 250 W A based on the first three specs of the first five spec groups.
Gewiss GW85421M. Type: Outdoor floor lighting, Product colour: Grey, International Protection (IP) code: IP66. Fitting/cap type: E40, Number of bulbs: 1 bulb(s), Total power: 250 W. Detection distance: 1 m. Power source type: AC, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 455 mm, Depth: 151 mm, Height: 536 mm