location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gewiss GW85401S outdoor lighting Outdoor floor lighting 250 W A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gewiss Check ‘Gewiss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW85401S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GW85401S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011564420236
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Gewiss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gewiss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 20:53:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Gewiss GW85401S outdoor lighting Outdoor floor lighting 250 W A :
The long product name of Gewiss GW85401S outdoor lighting Outdoor floor lighting 250 W A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Horus 1 - with lamp - asymmetrical optic - 250w, 230v-50 hz - class I - Graphite grey
More>>>
Short summary description Gewiss GW85401S outdoor lighting Outdoor floor lighting 250 W A:
This short summary of the Gewiss GW85401S outdoor lighting Outdoor floor lighting 250 W A data-sheet is auto-generated and uses the product title and the first six key specs.

Gewiss GW85401S, Outdoor floor lighting, Grey, IP66, Facade, Garden, Pathway, Lawn, Patio, I, IK09

Long summary description Gewiss GW85401S outdoor lighting Outdoor floor lighting 250 W A:
This is an auto-generated long summary of Gewiss GW85401S outdoor lighting Outdoor floor lighting 250 W A based on the first three specs of the first five spec groups.

Gewiss GW85401S. Type: Outdoor floor lighting, Product colour: Grey, International Protection (IP) code: IP66. Number of bulbs: 1 bulb(s), Total power: 250 W. Detection distance: 1 m. Power source type: AC, Input voltage: 230 V, AC input frequency: 50 Hz. Width: 455 mm, Depth: 151 mm, Height: 536 mm