Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Material: Aluminium
- - Product colour: White
- - Quantity per pack: 1 pc(s)
More>>>
Short summary description Gewiss GW82265 mounting kit White Aluminium:
This short summary of the Gewiss GW82265 mounting kit White Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.
Gewiss GW82265, Aluminium, White
Long summary description Gewiss GW82265 mounting kit White Aluminium:
This is an auto-generated long summary of Gewiss GW82265 mounting kit White Aluminium based on the first three specs of the first five spec groups.
Gewiss GW82265. Material: Aluminium, Product colour: White