Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Number of poles: 3P+E
- - IP44
- - Grey
Long product name Gewiss GW66394 circuit breaker 3P+E
:
Combibloc asd - surface mounting - 1 socket outlet 2p+e 16a + 1 socket outlet 3p+e 16a + 1 socket outlet 3p+n+e 16a - ip44
The long product name of Gewiss GW66394 circuit breaker 3P+E. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Combibloc asd - surface mounting - 1 socket outlet 2p+e 16a + 1 socket outlet 3p+e 16a + 1 socket outlet 3p+n+e 16a - ip44
More>>>
Short summary description Gewiss GW66394 circuit breaker 3P+E:
This short summary of the Gewiss GW66394 circuit breaker 3P+E data-sheet is auto-generated and uses the product title and the first six key specs.
Gewiss GW66394, IP44
Long summary description Gewiss GW66394 circuit breaker 3P+E:
This is an auto-generated long summary of Gewiss GW66394 circuit breaker 3P+E based on the first three specs of the first five spec groups.
Gewiss GW66394. Input current: 16 A. Number of poles: 3P+E, International Protection (IP) code: IP44, Protection class: II. Quantity per pack: 1 pc(s)