Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Gewiss GW40503 user manual
(5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Gewiss GW40503 electrical enclosure IP30
:
French standard enclosure - surface mounting - without door - with terminal block - 39 modules
The long product name of Gewiss GW40503 electrical enclosure IP30. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
French standard enclosure - surface mounting - without door - with terminal block - 39 modules
More>>>
Short summary description Gewiss GW40503 electrical enclosure IP30:
This short summary of the Gewiss GW40503 electrical enclosure IP30 data-sheet is auto-generated and uses the product title and the first six key specs.
Gewiss GW40503, 250 mm, 93.5 mm, 475 mm, 1 pc(s), -25 - 60 °C
Long summary description Gewiss GW40503 electrical enclosure IP30:
This is an auto-generated long summary of Gewiss GW40503 electrical enclosure IP30 based on the first three specs of the first five spec groups.
Gewiss GW40503. Width: 250 mm, Depth: 93.5 mm, Height: 475 mm. Quantity per pack: 1 pc(s)