location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gewiss GW12241F socket-outlet CEE 7/3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gewiss Check ‘Gewiss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW12241F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GW12241F
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Gewiss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gewiss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Gewiss GW12241F socket-outlet CEE 7/3 Black :
The long product name of Gewiss GW12241F socket-outlet CEE 7/3 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

German Standard Socket-Outlet 250V AC - Quick Wiring Terminals - 2P+E 16A - 2 Modules - Black - Chorus
More>>>
Short summary description Gewiss GW12241F socket-outlet CEE 7/3 Black:
This short summary of the Gewiss GW12241F socket-outlet CEE 7/3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gewiss GW12241F, CEE 7/3, 2 module(s), 2P+E, 5 MΩ, Black, VDE; IEC 60884-1; DIN VDE 0620-1

Long summary description Gewiss GW12241F socket-outlet CEE 7/3 Black:
This is an auto-generated long summary of Gewiss GW12241F socket-outlet CEE 7/3 Black based on the first three specs of the first five spec groups.

Gewiss GW12241F. Socket type: CEE 7/3, Modules quantity (max): 2 module(s), Number of poles: 2P+E. Product colour: Black, Certification: VDE; IEC 60884-1; DIN VDE 0620-1. Rated voltage: 250 V, Rated current: 16 A, Rated frequency: 50 Hz. Width: 44 mm, Depth: 42.5 mm, Height: 44 mm