Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Getac V110 2.4GHz i5-6300U 11.6" 1366 x 768pixels Touchscreen Black Hybrid (2-in-1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Getac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE31ZDKAJDBX
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Getac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1494
This statistic is based on the 77161 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75384 free Open Icecat users .
Info modified on: 24 Apr 2018 07:16:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years Pack & Collect
Long product name Getac V110 2.4GHz i5-6300U 11.6" 1366 x 768pixels Touchscreen Black Hybrid (2-in-1) :
The short editorial description of Getac V110 2.4GHz i5-6300U 11.6" 1366 x 768pixels Touchscreen Black Hybrid (2-in-1)

29.464 cm (11.6 ") , 1366 x 768, Intel Core i5-6300U (2.4GHz), 4GB DDR4, HDMI, LAN, WLAN(802.11ac), Bluetooth
More>>>
Short summary description Getac V110 2.4GHz i5-6300U 11.6" 1366 x 768pixels Touchscreen Black Hybrid (2-in-1):
This short summary of the Getac V110 2.4GHz i5-6300U 11.6" 1366 x 768pixels Touchscreen Black Hybrid (2-in-1) data-sheet is auto-generated and uses the product title and the first six key specs.

Getac V110, 6th gen Intel® Core™ i5, 2.4 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, Black

Long summary description Getac V110 2.4GHz i5-6300U 11.6" 1366 x 768pixels Touchscreen Black Hybrid (2-in-1):
This is an auto-generated long summary of Getac V110 2.4GHz i5-6300U 11.6" 1366 x 768pixels Touchscreen Black Hybrid (2-in-1) based on the first three specs of the first five spec groups.

Getac V110. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. On-board graphics adapter. Colour of product: Black. Weight: 1.98 kg

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Australia 1 distributor(s)