location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Getac RX10 Intel® Core™ M 256 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 7 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Getac Check ‘Getac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RF52BRDA4DXF
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Getac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Getac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Getac RX10 Intel® Core™ M 256 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 7 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black, Grey
  • - 25.6 cm (10.1") 1920 x 1200 pixels IPS
  • - Intel® Core™ M M-5Y10c 0.8 GHz
  • - 256 GB SSD
  • - Single camera 8 MP Front camera
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 2160 mAh 8 h
  • - Windows 7
Long product name Getac RX10 Intel® Core™ M 256 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 7 Black, Grey :
The long product name of Getac RX10 Intel® Core™ M 256 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 7 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" IPS LCD+TOUCH (1920x1200), Intel Core M-5Y10c 0.8GHz, Intel HD Graphics 5300, 4GB LPDDR3, SSD 256GB, Intel Dual Band Wireless-AC 7265 802.11ac, Bluetooth v4.0, Windows 7, No Webcam
More>>>
Short summary description Getac RX10 Intel® Core™ M 256 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 7 Black, Grey:
This short summary of the Getac RX10 Intel® Core™ M 256 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 7 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Getac RX10, 25.6 cm (10.1"), 1920 x 1200 pixels, 256 GB, 4 GB, Windows 7, Black, Grey

Long summary description Getac RX10 Intel® Core™ M 256 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 7 Black, Grey:
This is an auto-generated long summary of Getac RX10 Intel® Core™ M 256 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 7 Black, Grey based on the first three specs of the first five spec groups.

Getac RX10. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 256 GB. Processor frequency: 0.8 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y10c. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 1.2 kg. Operating system installed: Windows 7. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2018-03-18 07:26:18
Uk has collected 3 expert reviews for Getac RX10 Intel® Core™ M 256 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 7 Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
devontechsupport.com
Updated:
2018-03-18 07:26:18
If you want to make any piece of technology more resistant either to environment or usage, there are two ways to proceed. You can get a generic one and shove it in a protective housing or you can buy a slate which has been designed and built from the grou...
Bottom line Clearly given the price and the feature set, the RX10 is not for everyone. This was never Getac's intention in the first place, and it is good to see that the manufacturer didn't end up with a half-baked product blighted with the sort of compromises consu...
0%
techradar.com
Updated:
2018-03-18 07:26:18
If you want to make any piece of technology more resistant either to environment or usage, there are two ways to proceed. You can get a generic one and shove it in a protective housing or you can buy a slate which has been designed and built from the grou...
Good Impressively rugged with no compromises, Light and nicely portable, Great touchscreen, Offers a wealth of accessories...
Bad Battery life could be better, It's not cheap...
Bottom line If you need a rugged tablet, Getac's slate should definitely be on your shopping list, as there's little to complain about here...
0%
techradar.com/au/
Updated:
2018-03-18 07:26:18
If you want to make any piece of technology more resistant either to environment or usage, there are two ways to proceed. You can get a generic one and shove it in a protective housing or you can buy a slate which has been designed and built from the grou...
Good Impressively rugged with no compromises, Light and nicely portable, Great touchscreen, Offers a wealth of accessories...
Bad Battery life could be better, It's not cheap...
Bottom line If you need a rugged tablet, Getac's slate should definitely be on your shopping list, as there's little to complain about here...
0%