location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Getac F110 G3 Intel® Core™ i5 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Getac Check ‘Getac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F110 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FE21ZDKA1FXC
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Getac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Getac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Getac F110 G3 Intel® Core™ i5 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black
  • - 29.5 cm (11.6") 1366 x 768 pixels
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 256 GB SSD
  • - Front camera
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 2160 mAh 12 h
  • - Windows 10 64-bit
Warranty: 3 years
Long product name Getac F110 G3 Intel® Core™ i5 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Black :
The long product name of Getac F110 G3 Intel® Core™ i5 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6200U, 2.3GHz, 11.6” HD, (1366x768), 800 NITs, Intel HD Graphics 520, DDR4, SSD, BT 4.2, Wi-Fi, DC, USB 3.0, Docking port, HDMI, 12.4” x 8.15” x 0.96”
More>>>
Short summary description Getac F110 G3 Intel® Core™ i5 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Black:
This short summary of the Getac F110 G3 Intel® Core™ i5 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Getac F110 G3, 29.5 cm (11.6"), 1366 x 768 pixels, 256 GB, 8 GB, Windows 10, Black

Long summary description Getac F110 G3 Intel® Core™ i5 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Black:
This is an auto-generated long summary of Getac F110 G3 Intel® Core™ i5 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Black based on the first three specs of the first five spec groups.

Getac F110 G3. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 8 GB. Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Operating system installed: Windows 10. Product colour: Black