Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Power supply type: Indoor
- - Input voltage: 12-32 V
- - Purpose: Laptop DC1-to-DC2
- - Black
Long product name Getac 592GUK000016 power adapter/inverter Indoor Black
:
Lind 12-32Vdc input isolated DC/DC adapter, Getac T800, black
The long product name of Getac 592GUK000016 power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Lind 12-32Vdc input isolated DC/DC adapter, Getac T800, black
More>>>
Short summary description Getac 592GUK000016 power adapter/inverter Indoor Black:
This short summary of the Getac 592GUK000016 power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.
Getac 592GUK000016, Laptop, Indoor, 12-32 V, DC1-to-DC2, Getac T800, Black
Long summary description Getac 592GUK000016 power adapter/inverter Indoor Black:
This is an auto-generated long summary of Getac 592GUK000016 power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.
Getac 592GUK000016. Purpose: Laptop, Power supply type: Indoor, Input voltage: 12-32 V. Product colour: Black