Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Geovision 1280X1024 BULLET IP CAMERA 4MM WDR IR IP67 1.3MP H.264 MJPEG

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geovision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1280X1024 BULLET IP CAMERA 4MM WDR IR IP67 1.3MP H.264 MJPEG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-UBL1301-1F
Category
Does not fit in any category
not categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geovision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 238
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 05 Sep 2014
The date of the most recent change of this product data-sheet in Icecat.
Long product name Geovision 1280X1024 BULLET IP CAMERA 4MM WDR IR IP67 1.3MP H.264 MJPEG :
The short editorial description of Geovision 1280X1024 BULLET IP CAMERA 4MM WDR IR IP67 1.3MP H.264 MJPEG

1.3MP, 10m IR, 4mm, WDR, Ultra Vandal Bullet, IP67
More>>>
Short summary description Geovision 1280X1024 BULLET IP CAMERA 4MM WDR IR IP67 1.3MP H.264 MJPEG:
This short summary of the Geovision 1280X1024 BULLET IP CAMERA 4MM WDR IR IP67 1.3MP H.264 MJPEG data-sheet is auto-generated and uses the product title and the first six key specs.

Geovision GV-UBL1301-1F

Long summary description Geovision 1280X1024 BULLET IP CAMERA 4MM WDR IR IP67 1.3MP H.264 MJPEG:
This is an auto-generated long summary of Geovision 1280X1024 BULLET IP CAMERA 4MM WDR IR IP67 1.3MP H.264 MJPEG based on the first three specs of the first five spec groups.

Geovision GV-UBL1301-1F

Country Distributor
Nederland 1 distributor(s)