location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Geovision GV-PT220D security camera Dome IP security camera Indoor 1920 x 1080 pixels Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geovision Check ‘Geovision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-PT220D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-PT220D show
Show alternative article codes used in the online market place
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Geovision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geovision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:49:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Geovision GV-PT220D security camera Dome IP security camera Indoor 1920 x 1080 pixels Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 2.5 mm (1 / 2.5") 2 MP 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Night vision 15 m IR
  • - Dome Ceiling
  • - White
  • - 440 g
Long product name Geovision GV-PT220D security camera Dome IP security camera Indoor 1920 x 1080 pixels Ceiling :
The long product name of Geovision GV-PT220D security camera Dome IP security camera Indoor 1920 x 1080 pixels Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 megapixel progressive scan CMOS, Dual streams from H.264 and MJPEG, Up to 30 fps at 1920 x 1080, Pan and tilt (Pan: -175° ~ 175°; Tilt: -45° ~ 90°), DC 12 V / AC 24 V / PoE (IEEE 802.3af)
More>>>
Short summary description Geovision GV-PT220D security camera Dome IP security camera Indoor 1920 x 1080 pixels Ceiling:
This short summary of the Geovision GV-PT220D security camera Dome IP security camera Indoor 1920 x 1080 pixels Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Geovision GV-PT220D, IP security camera, Indoor, Wired, 15 m, Multi, CE,FCC,RCM

Long summary description Geovision GV-PT220D security camera Dome IP security camera Indoor 1920 x 1080 pixels Ceiling:
This is an auto-generated long summary of Geovision GV-PT220D security camera Dome IP security camera Indoor 1920 x 1080 pixels Ceiling based on the first three specs of the first five spec groups.

Geovision GV-PT220D. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Field of view (FOV) angle: 58°, Tilt angle range: -45 - 90°, Pan range: -175 - 175°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"). Fixed focal length: 4 mm