location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Geovision GV-PA191 PoE adapter 48 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geovision Check ‘Geovision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-PA191
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-PA191 show
Show alternative article codes used in the online market place
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘Geovision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geovision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Geovision GV-PA191 PoE adapter 48 V :
The long product name of Geovision GV-PA191 PoE adapter 48 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GV-PA191 PoE Adapter
More>>>
Short summary description Geovision GV-PA191 PoE adapter 48 V:
This short summary of the Geovision GV-PA191 PoE adapter 48 V data-sheet is auto-generated and uses the product title and the first six key specs.

Geovision GV-PA191, IEEE 802.3af, 100 m, Power, 48 V, 19 W, 19 W

Long summary description Geovision GV-PA191 PoE adapter 48 V:
This is an auto-generated long summary of Geovision GV-PA191 PoE adapter 48 V based on the first three specs of the first five spec groups.

Geovision GV-PA191. Networking standards: IEEE 802.3af. Maximum operating distance: 100 m, LED indicators: Power. Power over Ethernet (PoE) voltage: 48 V, Output power: 19 W, Power consumption (max): 19 W. Weight: 130 g, Dimensions (WxDxH): 69 x 43 x 40 mm. Number of products included: 1 pc(s)

Country Distributor
United States 1 distributor(s)