location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Geovision GV-MFD1501-4F security camera Dome IP security camera Indoor 1280 x 1024 pixels Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geovision Check ‘Geovision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-MFD1501-4F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-MFD1501-4F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4717095107793
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Geovision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geovision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:57:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (11.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Geovision GV-MFD1501-4F security camera Dome IP security camera Indoor 1280 x 1024 pixels Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 3 mm (1 / 3") 1280 x 1024 pixels
  • - Wired Ethernet LAN
  • - Night vision
  • - Dome Ceiling
  • - White
  • - 280 g
Long product name Geovision GV-MFD1501-4F security camera Dome IP security camera Indoor 1280 x 1024 pixels Ceiling :
The long product name of Geovision GV-MFD1501-4F security camera Dome IP security camera Indoor 1280 x 1024 pixels Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3" Progressive Scan CMOS, 1280(H)x1024(V), 2.1 mm, 124°, 0.01 lx, WDR, F1.8, 10/100 Ethernet, 5 VDC, 280 g
More>>>
Short summary description Geovision GV-MFD1501-4F security camera Dome IP security camera Indoor 1280 x 1024 pixels Ceiling:
This short summary of the Geovision GV-MFD1501-4F security camera Dome IP security camera Indoor 1280 x 1024 pixels Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Geovision GV-MFD1501-4F, IP security camera, Indoor, Wired, Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English,..., CE, FCC, RCM, Ceiling

Long summary description Geovision GV-MFD1501-4F security camera Dome IP security camera Indoor 1280 x 1024 pixels Ceiling:
This is an auto-generated long summary of Geovision GV-MFD1501-4F security camera Dome IP security camera Indoor 1280 x 1024 pixels Ceiling based on the first three specs of the first five spec groups.

Geovision GV-MFD1501-4F. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0.01 lx, Lens viewing angle, horizontal: 124°, Tilt angle range: 0 - 90°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 2.1 mm