location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Geovision TARGET SERIES IP BOX CAM 1.3MP 3.6MM LOW LUX DC 12V/POE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geovision Check ‘Geovision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TARGET SERIES IP BOX CAM 1.3MP 3.6MM LOW LUX DC 12V/POE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-EBX1100-1F
Category:
Does not fit in any category
Not Categorized Check ‘Geovision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geovision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2015 17:01:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Geovision TARGET SERIES IP BOX CAM 1.3MP 3.6MM LOW LUX DC 12V/POE :
The long product name of Geovision TARGET SERIES IP BOX CAM 1.3MP 3.6MM LOW LUX DC 12V/POE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GV-EBX1100 Series 1.3MP H.264 Low Lux WDR IR Box IP Camera
More>>>
Short summary description Geovision TARGET SERIES IP BOX CAM 1.3MP 3.6MM LOW LUX DC 12V/POE:
This short summary of the Geovision TARGET SERIES IP BOX CAM 1.3MP 3.6MM LOW LUX DC 12V/POE data-sheet is auto-generated and uses the product title and the first six key specs.

Geovision TARGET SERIES IP BOX CAM 1.3MP 3.6MM LOW LUX DC 12V/POE

Long summary description Geovision TARGET SERIES IP BOX CAM 1.3MP 3.6MM LOW LUX DC 12V/POE:
This is an auto-generated long summary of Geovision TARGET SERIES IP BOX CAM 1.3MP 3.6MM LOW LUX DC 12V/POE based on the first three specs of the first five spec groups.

Geovision TARGET SERIES IP BOX CAM 1.3MP 3.6MM LOW LUX DC 12V/POE