location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Geovision GV-BX3400-4V security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geovision Check ‘Geovision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-BX3400-4V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-BX3400-4V
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Geovision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geovision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Geovision GV-BX3400-4V security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 3.2 mm (1 / 3.2") 2048 x 1536 pixels
  • - Wired & Wireless Ethernet LAN Wi-Fi
  • - Night vision
  • - Bullet
  • - White
  • - 300 g
Long product name Geovision GV-BX3400-4V security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels :
The long product name of Geovision GV-BX3400-4V security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GV-BX3400-0F - DC Drive 3-10.5mm, F/1.4, 1/2.7"
More>>>
Short summary description Geovision GV-BX3400-4V security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels:
This short summary of the Geovision GV-BX3400-4V security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Geovision GV-BX3400-4V, IP security camera, Indoor & outdoor, Wired & Wireless, CE, FCC, RCM, White, Bullet

Long summary description Geovision GV-BX3400-4V security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels:
This is an auto-generated long summary of Geovision GV-BX3400-4V security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels based on the first three specs of the first five spec groups.

Geovision GV-BX3400-4V. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired & Wireless. Product colour: White, Form factor: Bullet, LED indicators: Power, Status. Field of view (FOV) angle: 78°, White balance: Auto, Manual, Camera shutter speed: 1/8000 - 1/5 s. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Focal length range: 3 - 10.5 mm