location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Geovision GV-BL2500 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geovision Check ‘Geovision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-BL2500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-BL2500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4717095108752
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Geovision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geovision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:00:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Geovision GV-BL2500 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outdoor IP security camera
  • - CMOS 25.4 / 2.8 mm (1 / 2.8") 2 MP 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Night vision 50 m IR
  • - Bullet Wall Vandal proof
  • - IP67
  • - White
  • - 1.4 kg
Long product name Geovision GV-BL2500 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall :
The long product name of Geovision GV-BL2500 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.8" progressive scan CMOS, 0 lx, 1920 x 1080 30 fps, PoE, 3 - 9 mm, F1.2, 103°, 52 dB, H.264/MJPEG, 1.4 kg
More>>>
Short summary description Geovision GV-BL2500 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall:
This short summary of the Geovision GV-BL2500 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Geovision GV-BL2500, IP security camera, Outdoor, Wired, Multi, CE, FCC, RCM, Wall

Long summary description Geovision GV-BL2500 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall:
This is an auto-generated long summary of Geovision GV-BL2500 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall based on the first three specs of the first five spec groups.

Geovision GV-BL2500. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: White, Form factor: Bullet. Angle of rotation: 360°, Lens viewing angle, horizontal: 103°, Tilt angle range: 90 - 180°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Focal length range: 3 - 9 mm