location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Geovision GV-BL1500 security camera Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geovision Check ‘Geovision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-BL1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-BL1500
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Geovision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geovision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:54:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Geovision GV-BL1500 security camera Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 3 mm (1 / 3") 1.3 MP 1280 x 1024 pixels
  • - Wired Ethernet LAN
  • - Night vision 70 m IR
  • - Bullet Ceiling/wall Water resistant
  • - IP67
  • - White
  • - 1.4 kg
Long product name Geovision GV-BL1500 security camera Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall :
The long product name of Geovision GV-BL1500 security camera Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.3 Mp, 1/3” CMOS, 1280 x 1024, 55 dB, 30 fps, 70m, Fast Ethernet, 1400g, White
More>>>
Short summary description Geovision GV-BL1500 security camera Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall:
This short summary of the Geovision GV-BL1500 security camera Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

Geovision GV-BL1500, IP security camera, Indoor & outdoor, Wired, CE, FCC, RCM, Ceiling/wall, White

Long summary description Geovision GV-BL1500 security camera Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall:
This is an auto-generated long summary of Geovision GV-BL1500 security camera Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall based on the first three specs of the first five spec groups.

Geovision GV-BL1500. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Field of view (FOV) angle: 90°, Angle of rotation: 360°, Tilt angle range: 90 - 180°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Focal length range: 3 - 9 mm, Fixed focal length: 1.3 mm