location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Geovision GV-ASNET network media converter 100 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geovision Check ‘Geovision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-ASNET
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-ASNET
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Geovision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geovision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:14:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Geovision GV-ASNET network media converter 100 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 100 Mbit/s
  • - Ethernet LAN (RJ-45) ports: 1 DC-in jack
  • - Black
Long product name Geovision GV-ASNET network media converter 100 Mbit/s Black :
The long product name of Geovision GV-ASNET network media converter 100 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32-bit ARM7TDMI, RS-485, Fast Ethernet, 300g, Black
More>>>
Short summary description Geovision GV-ASNET network media converter 100 Mbit/s Black:
This short summary of the Geovision GV-ASNET network media converter 100 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Geovision GV-ASNET, 100 Mbit/s, 100Base-TX, Fast Ethernet, 10,100 Mbit/s, Wired, Black

Long summary description Geovision GV-ASNET network media converter 100 Mbit/s Black:
This is an auto-generated long summary of Geovision GV-ASNET network media converter 100 Mbit/s Black based on the first three specs of the first five spec groups.

Geovision GV-ASNET. Maximum data transfer rate: 100 Mbit/s, Converter input interface: 100Base-TX, Ethernet interface type: Fast Ethernet. Connectivity technology: Wired. Product colour: Black, Certification: CE, FCC. Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Output voltage: 12 V. Width: 118.3 mm, Depth: 40 mm, Height: 74 mm