location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Geovision GV-AS400 security door controller Bare 4 door(s) RS-485

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geovision Check ‘Geovision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-AS400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-AS400
Category:
Various types of locks such as electronic and magnetic which can only be opened by people with the code/access card.
Security Door Controllers Check ‘Geovision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geovision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 03:17:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Geovision GV-AS400 security door controller Bare 4 door(s) RS-485
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Case design: Bare
  • - Maximum number of doors: 4 door(s)
  • - Interface: RS-485
  • - Operating temperature (T-T): 0 - 65 °C
More>>>
Short summary description Geovision GV-AS400 security door controller Bare 4 door(s) RS-485:
This short summary of the Geovision GV-AS400 security door controller Bare 4 door(s) RS-485 data-sheet is auto-generated and uses the product title and the first six key specs.

Geovision GV-AS400, 200 mA, 0 - 65 °C, 10 - 90%, 210 mm, 30 mm, 170 mm

Long summary description Geovision GV-AS400 security door controller Bare 4 door(s) RS-485:
This is an auto-generated long summary of Geovision GV-AS400 security door controller Bare 4 door(s) RS-485 based on the first three specs of the first five spec groups.

Geovision GV-AS400. Power consumption: 200 mA. Width: 210 mm, Depth: 30 mm, Height: 170 mm