location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Geomag Proteon Swomp 103 pcs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geomag Check ‘Geomag’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Proteon Swomp 103 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM632
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871772006329 show
Category: Fidget Toys Check ‘Geomag’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:50:46
The date of the most recent change of this product data-sheet in Icecat.
Geomag GM632 user manual (29.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Geomag Proteon Swomp 103 pcs :
The long product name of Geomag Proteon Swomp 103 pcs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Proteon Swomp, 103 pcs, 5+
More>>>
Geomag Proteon Swomp 103 pcs:
The official description of Geomag Proteon Swomp 103 pcs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Swomp never backs down from a fight, and is unrivalled in his transformations.

Short summary description Geomag Proteon Swomp 103 pcs:
This short summary of the Geomag Proteon Swomp 103 pcs data-sheet is auto-generated and uses the product title and the first six key specs.

Geomag Proteon Swomp 103 pcs, Neodymium magnet toy, 5 yr(s), Green, Grey, Red

Long summary description Geomag Proteon Swomp 103 pcs:
This is an auto-generated long summary of Geomag Proteon Swomp 103 pcs based on the first three specs of the first five spec groups.

Geomag Proteon Swomp 103 pcs. Product type: Neodymium magnet toy, Recommended age (min): 5 yr(s), Product colour: Green, Grey, Red

Features
Recommended age (min)
5 yr(s)
Product type *
Neodymium magnet toy
Product colour *
Green, Grey, Red
Packaging data
Package width
260 mm
Packaging data
Package depth
60 mm
Package height
420 mm
Package weight
795 g
Package type
Box
Supplier features
Number of pieces
103 pc(s)